EN
  • EN
  • DE

TOLD2000SDA(SANYO)

Part No TOLD2000SDA(SANYO)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008975-TOLD2000SDA(SANYO)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TOLD2000SDA(SANYO) CAD Model

Description

The TOLD2000SDA is a Toshiba (formerly SANYO) semiconductor laser diode designed for various optical applications requiring a reliable and efficient light source in the red spectrum. This laser diode features a double heterostructure, ensuring efficient light confinement and high optical power output.

Applications

      
  • Optical Disk Drives: Specifically CD-ROM and DVD-ROM drives as a read laser source.
  •   
  • Laser Pointers: Used in laser pointer devices for presentations and educational purposes.
  •   
  • Bar Code Scanners: Utilized in handheld and stationary barcode scanners for retail and industrial applications.
  •   
  • Laser Printers: Employed in laser printing systems for image formation on the drum.
  •   
  • Measurement Instruments: Integrated into laser-based measurement tools for distance, alignment, and surveying.

Features

      
  • Wavelength: Emits light in the red spectrum, typically around 650 nm.
  •   
  • Optical Power Output: Offers a stable optical power output, ensuring consistent performance.
  •   
  • Double Heterostructure: Provides efficient light confinement and minimizes threshold current.
  •   
  • Compact Size: Small form factor allows for integration into various compact devices.
  •   
  • Reliable Performance: Designed for long-term operation with minimal degradation in performance.

Benefits

      
  • High Efficiency: Converts electrical energy into optical energy with high efficiency, reducing power consumption.
  •   
  • Consistent Output: Maintains a stable optical power output, ensuring reliable performance in various applications.
  •   
  • Long Lifespan: Offers a long operational lifespan, minimizing the need for frequent replacements.
  •   
  • Easy Integration: Compact size and standard packaging facilitate easy integration into various devices.
  •   
  • Cost-Effective: Provides a cost-effective solution for optical applications requiring a red laser source.

Additional Details

The TOLD2000SDA laser diode typically requires a drive current of around 40-60mA and has a forward voltage of approximately 2.0-2.5V. The operating temperature range is usually between -10°C to +60°C. The package type is a standard 5.6mm or 9mm TO (Transistor Outline) can, depending on the specific variant. It is crucial to handle laser diodes with care, avoiding electrostatic discharge (ESD) and ensuring proper heat sinking to maintain optimal performance and longevity.  Always consult the datasheet for specific operating parameters and safety guidelines.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TDK Corporation
3-terminal Filters
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess