EN
  • EN
  • DE

TMPZ84C00AM-8

Part No TMPZ84C00AM-8
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description TLCS-Z80 MPU : 8-BIT MICROPROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219180-TMPZ84C00AM-8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMPZ84C00AM-8 CAD Model

Description

The TMPZ84C00AM-8 is a Z80 family microprocessor manufactured by Toshiba Semiconductor and Storage. It is a central processing unit (CPU) designed for a wide range of embedded systems and general-purpose computing applications. The Z80 architecture is known for its versatility, ease of programming, and efficient instruction set, making it a popular choice for legacy systems and new designs alike. The TMPZ84C00AM-8 offers a cost-effective solution for applications requiring robust processing capabilities.

Applications

  • Industrial control systems
  • Embedded systems
  • Robotics
  • Consumer electronics
  • Gaming consoles
  • Educational platforms

Features

  • Z80 CPU core
  • 8 MHz clock speed
  • 158 instructions
  • On-chip refresh control for dynamic RAM
  • Non-multiplexed address and data buses
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Interrupt handling capabilities

Benefits

  • Easy to program with a well-documented instruction set.
  • Cost-effective solution for embedded applications.
  • Reliable performance in various industrial environments.
  • Wide availability and support for the Z80 architecture.
  • Simplified interface with memory and peripheral devices.

Additional Details

The TMPZ84C00AM-8 operates at a clock speed of 8 MHz, providing increased performance. Its non-multiplexed address and data buses simplify the interface with external memory and peripheral devices, reducing the need for complex external circuitry. The on-chip refresh control is another valuable feature which simplifies the design for applications using dynamic RAM. The Z80 instruction set includes 158 instructions and is designed for flexibility in coding. This CPU operates on a single 5V power supply and provides TTL compatible inputs and outputs.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess