The SE2522L-R is a 2.4 GHz Front-End Module (FEM) manufactured by Skyworks Solutions Inc. This module integrates a Power Amplifier (PA), Low Noise Amplifier (LNA), and a transmit/receive (T/R) switch, providing a complete front-end solution for Wi-Fi and other 2.4 GHz wireless applications. It is designed to enhance the performance and range of wireless devices while minimizing board space and simplifying design.
Applications:
- Wi-Fi routers and access points
- Wireless repeaters and extenders
- Internet of Things (IoT) devices
- Smart home automation systems
- Wireless security cameras
Features:
- Integrated PA, LNA, and T/R switch
- High transmit power
- Low noise figure
- Compact LGA package
- 2.4 GHz ISM band operation
- Minimal external components required
- High linearity for improved signal quality
Benefits:
- Simplified design: The integrated module reduces the number of external components and simplifies the PCB layout.
- Improved performance: The high transmit power and low noise figure enhance the range and sensitivity of wireless communication.
- Reduced board space: The compact LGA package minimizes the footprint on the PCB, allowing for smaller device designs.
- Lower cost: Integration reduces the bill of materials (BOM) and manufacturing costs.
- Enhanced reliability: Skyworks' quality control ensures high reliability and performance.
- Extended range: The high transmit power enables longer-range wireless communication.
- Reduced power consumption: The module is designed for efficient power usage, extending battery life in portable devices.
Additional Details:
The SE2522L-R is designed for optimal performance in the 2.4 GHz ISM band, supporting various wireless standards, including IEEE 802.11 b/g/n. The integrated PA provides high output power, while the LNA ensures low noise figure for enhanced receiver sensitivity. The T/R switch allows for efficient antenna sharing between the transmitter and receiver. The module's compact LGA package makes it suitable for space-constrained applications, and its integrated design simplifies manufacturing and reduces time-to-market. It is engineered to meet the stringent requirements of modern wireless communication systems, providing a reliable and high-performance solution.