EN
  • EN
  • DE

TLP292(GR-TPL,E(T

Part No TLP292(GR-TPL,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler AC-IN 1-CH DC-OUT 4-Pin SO Emboss T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980553-TLP292(GR-TPL,E(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP292(GR-TPL,E(T CAD Model

Description

The TLP292(GR-TPL,E(T is a small outline photocoupler from Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This configuration provides high isolation voltage and CTR linearity making it suitable for various applications.

Applications:

      
  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  •   
  • Inverter Control: Provides isolation in inverter circuits.
  •   
  • Hybrid ICs: Integration into hybrid integrated circuits.
  •   
  • Power Supplies: Isolation between primary and secondary sides.
  •   
  • General Purpose Inverters: Suitable for general-purpose inverter applications.

Features:

      
  • High Isolation Voltage: Provides electrical isolation between input and output.
  •   
  • Small Outline Package: Compact design for space-saving applications.
  •   
  • Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  •   
  • Operating Temperature Range: Suitable for a wide range of environmental conditions.
  •   
  • Pb-Free: Compliant with environmental regulations.

Benefits:

      
  • Enhanced Safety: High isolation voltage protects circuits from voltage spikes and surges.
  •   
  • Space Saving: Small footprint allows for use in compact designs.
  •   
  • Reliable Performance: Ensures consistent signal transfer with stable CTR.
  •   
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.
  •   
  • Compliance: Meets environmental standards, ensuring responsible usage.

Additional Details:

The TLP292 series offers different package and lead forming options to meet varied application needs. The specific variant, TLP292(GR-TPL,E(T, dictates the specific taping, packaging and lead form factor. It is important to consult the datasheet for detailed electrical characteristics, such as isolation voltage, current transfer ratio, and switching speeds, to ensure compatibility with the application.  Proper design considerations, including external resistor selection, are critical for optimal performance.  The device operates within a specified temperature range, and exceeding this range can affect its reliability. The materials used are compliant with RoHS standards.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
3-terminal Filters
Need more? Email Us
U-blox
Lowest to $110.7143
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5417 $51.4615
225+ $0.4445 $100.0125
350+ $0.4306 $150.7100
480+ $0.4167 $200.0160
625+ $0.4028 $251.7500
835+ $0.3611 $301.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,120 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess