EN
  • EN
  • DE

TLP291(V4GLTP,SE(T

Part No TLP291(V4GLTP,SE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Photo transistors Optically Coupled To Gallium Arsenide Infrared Emitting Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005402-TLP291(V4GLTP,SE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP291(V4GLTP,SE(T CAD Model

Description

The TLP291(V4GLTP,SE(T is a general-purpose, high-isolation voltage photocoupler from Toshiba Semiconductor and Storage. This device is designed to provide electrical isolation between input and output circuits, making it suitable for a wide range of applications where safety and noise immunity are critical.

Applications:

      
  • Programmable Logic Controllers (PLCs): Isolation of input/output modules in industrial control systems.
  •   
  • Inverter Circuits: Providing isolation in inverter circuits for motor control and power supplies.
  •   
  • Microprocessor Interfaces: Isolating sensitive microprocessor circuits from external signals.
  •   
  • Measurement Equipment: Providing galvanic isolation in test and measurement instruments.
  •   
  • Power Supplies: Isolating the primary and secondary sides of power supplies for safety.

Features:

      
  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  •   
  • Current Transfer Ratio (CTR): Offers a range of CTR values to suit various application requirements.
  •   
  • Low Input Current: Requires a low input current for activation, making it compatible with various logic circuits.
  •   
  • Compact Package: Available in a small package for space-saving designs.
  •   
  • Operating Temperature Range: Wide operating temperature range for use in diverse environments.
  •   
  • Pb-Free: Compliant with RoHS environmental standards.

Benefits:

      
  • Electrical Isolation: Protects sensitive circuits from high voltages and transient surges.
  •   
  • Noise Immunity: Reduces noise coupling between input and output circuits, improving signal integrity.
  •   
  • Safety: Enhances system safety by providing galvanic isolation.
  •   
  • Versatility: Suitable for a wide range of applications due to its general-purpose design.
  •   
  • Compact Design: Saves space in densely populated circuit boards.

Additional Details:

The TLP291(V4GLTP,SE(T consists of an infrared emitting diode optically coupled to a phototransistor. When current flows through the LED, it emits infrared light, which activates the phototransistor. This allows the signal to be transferred across the isolation barrier.  The isolation voltage rating is typically 3750 Vrms. The forward current (IF) is typically 50 mA. The collector-emitter voltage (VCEO) is around 80V.  The operating temperature range is typically -55°C to +110°C. The package is a SO-4 package. The CTR is specified at a given forward current. The response time is quick, enabling it to be used in medium speed applications. Due to its wide range of use and good electrical characteristics, it's commonly used in industrial and consumer electronics.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
OSRAM Opto Semiconductors Inc.
Need more? Email Us
LSI Computer Systems
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess