EN
  • EN
  • DE

SLF7032T-3R3M1R9-PF

Part No SLF7032T-3R3M1R9-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190497-SLF7032T-3R3M1R9-PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF7032T-3R3M1R9-PF CAD Model

Description

The SLF7032T-3R3M1R9-PF is a shielded power inductor produced by TDK Corporation, engineered for use in power supply circuits requiring efficient energy storage and noise reduction.

Applications:

      
  • DC-DC converters
  •   
  • Voltage regulators
  •   
  • Power management systems
  •   
  • Portable electronic devices
  •   
  • LED lighting circuits

Features:

      
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  •   
  • Compact Size: 7.0 x 7.0 x 3.2 mm footprint.
  •   
  • High Current Capability: Designed to handle relatively high current loads.
  •   
  • Low DC Resistance (DCR): Minimizes power losses, improving efficiency.
  •   
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

      
  • Improved Efficiency: Reduces energy loss in power conversion.
  •   
  • Reduced EMI: Minimizes interference with other electronic components.
  •   
  • Space Saving: Compact size enables use in small electronic devices.
  •   
  • Stable Performance: Provides consistent inductance under load.
  •   
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Technical Specifications:

Inductance: 3.3 μH

Tolerance: ±20%

Rated Current: 1.9 A

DC Resistance (DCR): 0.094 Ω (typical)

Self-Resonant Frequency (SRF): 63 MHz (typical)

Operating Temperature: -40°C to +125°C (including self-temperature rise)

The SLF7032T series inductor features a shielded structure utilizing a metallic magnetic material. This design allows for effective reduction of electromagnetic noise, making it suitable for use in sensitive power circuits. The combination of compact size, high current capability, and efficient performance makes the SLF7032T-3R3M1R9-PF an appropriate choice for many modern electronic applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess