The TJ20S04M3L is a 40V N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for use in switching applications, such as DC-DC converters, load switches, and motor control circuits. The MOSFET features low on-resistance and high-speed switching characteristics, enabling efficient and reliable operation.
Applications
- DC-DC converters
- Load switches
- Motor control circuits
- Power management systems
- Battery management systems
Features
- Low on-resistance (RDS(ON))
- High-speed switching
- Low gate charge (Qg)
- Avalanche ruggedness
- Lead-free package
Benefits
- Reduces power losses and improves efficiency in switching applications.
- Enables fast and precise control of switching circuits.
- Minimizes switching losses and improves overall system performance.
- Provides robust protection against voltage spikes.
- Complies with environmental regulations.
Technical Specifications
Drain-Source Voltage (VDSS): 40V
Gate-Source Voltage (VGSS): ±20V
Drain Current (ID): 20A
On-Resistance (RDS(ON)): 13.5 mΩ (at VGS = 10V)
Gate Charge (Qg): 14 nC (Typical)
Operating Temperature Range: -55°C to +150°C
Package: SOP-Advance(N)