EN
  • EN
  • DE

INTEL I3-550 - Intel i3-550 3.20GHz 2C 4M 73W

Part No INTEL I3-550 - Intel i3-550 3.20GHz 2C 4M 73W
Manufacturer Intel
Catalog CPU
Description Intel Core i3-550
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423746-INTEL I3-550 - Intel i3-550 3.20GHz 2C 4M 73W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL I3-550 - Intel i3-550 3.20GHz 2C 4M 73W CAD Model

Description

The INTEL I3-550 processor marks a significant milestone in Intel's Core i3 series, offering a blend of efficiency, performance, and affordability for everyday computing. Operating at 3.20GHz, this dual-core processor is adept at handling standard desktop tasks, from web browsing to document editing and multimedia playback. With Intel Hyper-Threading Technology, the i3-550 seamlessly executes multiple threads, enhancing multitasking capabilities and improving overall system responsiveness. The inclusion of a 4MB Intel Smart Cache further boosts performance by minimizing data access times, allowing the processor to efficiently handle common tasks with speed and agility. Its 73W thermal design power (TDP) ensures that the CPU operates within a reasonable power consumption range, making it suitable for energy-conscious households and businesses. The i3-550 is compatible with Intel’s LGA 1156 socket, offering broad motherboard support and facilitating easy integration into existing systems. This processor’s features, including built-in Intel HD Graphics, provide a solid foundation for a versatile computing experience, catering to both productivity and entertainment needs without necessitating a discrete GPU. The Intel i3-550 stands as a testament to Intel’s dedication to delivering reliable computing solutions that balance performance with power efficiency, suited for a wide array of users.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess