EN
  • EN
  • DE

TCR4S12DWBG

Part No TCR4S12DWBG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 200 mA CMOS Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360610-TCR4S12DWBG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCR4S12DWBG CAD Model

Description

The TCR4S12DWBG is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and consistent output voltage from a potentially fluctuating input voltage, even when the input voltage is only slightly higher than the desired output voltage. This makes it suitable for applications where efficiency and stable power are crucial, such as battery-powered devices and systems requiring precise voltage regulation.

Applications:

  • Smartphones and Mobile Devices: Powering internal circuits requiring stable voltage.
  • Tablets and Portable Media Players: Ensuring consistent power supply to the processor, display, and peripherals.
  • Wearable Technology (Smartwatches, Fitness Trackers): Providing efficient power management for extended battery life.
  • IoT (Internet of Things) Devices: Regulating power for sensors, communication modules, and microcontrollers.
  • Wireless Communication Modules (Bluetooth, Wi-Fi): Maintaining stable voltage for reliable signal transmission.
  • Microcontroller-Based Systems: Providing a clean and stable power source for microcontrollers and associated circuitry.

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded or not loaded, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage by shutting down the regulator when the temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed to operate stably with low-ESR ceramic capacitors, reducing the overall size and cost of the application.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient regulation minimize power consumption, prolonging battery life in portable devices.
  • Stable Voltage Supply: Provides a consistent and regulated output voltage, ensuring reliable operation of connected components.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features prevent damage and improve system robustness.
  • Reduced Component Count: Stable operation with ceramic capacitors simplifies the design and reduces the number of external components required.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details:

The specific technical specifications of the TCR4S12DWBG, such as dropout voltage, quiescent current, output voltage tolerance, and package details, are available in the official datasheet from Toshiba Semiconductor and Storage. This document provides critical information for designing and implementing the regulator in various applications. It includes recommended operating conditions, thermal characteristics, and application circuit examples. Always consult the datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Pulse
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess