EN
  • EN
  • DE

VLF12080T-220M3R7-D

Part No VLF12080T-220M3R7-D
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408129-VLF12080T-220M3R7-D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLF12080T-220M3R7-D CAD Model

Description

The VLF12080T-220M3R7-D is a shielded power inductor manufactured by TDK Corporation. Designed for use in DC-DC converters and power supply circuits, it provides a compact solution for high-performance applications.

Applications

  • DC-DC converters
  • Power supplies for portable electronics
  • Voltage regulators
  • LED drivers
  • Noise filtering in electronic devices

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Capacity: Designed to handle high current loads.
  • Compact Size: Suitable for space-constrained designs.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Wide Operating Temperature Range: Operates reliably in various environmental conditions.

Benefits

  • Improved EMI Performance: Shielded construction minimizes interference with other components.
  • Efficient Power Conversion: Low DCR ensures efficient power delivery.
  • Space Saving: Compact size allows for smaller and more efficient designs.
  • Reliable Operation: Stable performance across a wide temperature range.
  • Versatile Use: Suitable for a variety of power applications.

Technical Specifications

The VLF12080T-220M3R7-D has an inductance of 22μH with a tolerance of ±20%. It supports a rated current of 3.7A. Its low DC resistance (DCR) helps to minimize power losses. The saturation current is 3.7A. The shielded construction of the inductor minimizes electromagnetic interference (EMI). The component's operating temperature ranges from -40°C to +125°C, enabling its use in diverse applications and environments. TDK uses high-quality materials and advanced manufacturing techniques to ensure optimal performance and reliability. The compact dimensions make it suitable for use in mobile devices, portable power supplies, and other applications where space is limited.

The VLF12080T series is optimized for use in a wide range of power inductor applications where high current handling and a compact form factor are required. Its shielded construction helps to minimize electromagnetic interference (EMI), making it suitable for sensitive electronic devices. Its robust design and reliable performance make it an excellent choice for various power supply and voltage regulation needs.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess