EN
  • EN
  • DE

T2-1T-X65+

Part No T2-1T-X65+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 351267-T2-1T-X65+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T2-1T-X65+ CAD Model

Description

The T2-1T-X65+ is a broadband impedance transformer from Mini-Circuits, designed to provide a 2:1 impedance ratio. This transformer offers excellent performance across a wide frequency range, making it suitable for various applications in communication systems, test equipment, and signal processing.

Applications:

  • Balun Transformers: Impedance matching for balanced and unbalanced circuits.
  • Antenna Matching: Matching antenna impedance to receiver/transmitter input impedance.
  • RF Amplifiers: Impedance matching for optimal power transfer in RF amplifier stages.
  • Mixers: Impedance matching in mixer circuits to minimize signal loss and reflections.
  • Test and Measurement: Matching impedances in test setups to ensure accurate measurements.

Features:

  • Wideband Performance: Operates effectively across a broad frequency spectrum.
  • 2:1 Impedance Ratio: Transforms impedance levels with a precise 2:1 ratio.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal integrity.
  • Excellent Return Loss: Reduces signal reflections, ensuring efficient power transfer.
  • Surface Mount Technology (SMT): Facilitates easy and reliable PCB assembly.
  • Small Size: Compact design for space-constrained applications.
  • Rugged Construction: Built to withstand harsh environmental conditions.

Benefits:

  • Improved Signal Transfer: Optimizes power transfer between different impedance levels.
  • Reduced Signal Reflections: Minimizes signal loss and distortion caused by impedance mismatches.
  • Enhanced System Performance: Contributes to overall improved system efficiency and reliability.
  • Simplified Circuit Design: Easier integration into existing and new circuit designs.
  • Cost-Effective Solution: Provides a reliable and efficient impedance matching solution at a competitive price.

Additional Details:

The T2-1T-X65+ transformer is designed for surface mount applications, making it easy to integrate into automated assembly processes. Its compact size helps save valuable PCB real estate. The transformer utilizes a transmission line transformer core. It is ideal for applications requiring impedance matching between 50-ohm and 100-ohm circuits. It is often used in applications such as cable television, satellite communications, and wireless networking. It is housed in a rugged package that can withstand high temperatures and humidity. The T2-1T-X65+ is RoHS compliant.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PAL/NTSC VIDEO AND CHROMA SYNC PROCESSING SYSTEM FOR PIP/POP/PAP
Lowest to $5.0427
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Integrated Circuit For Standby Power-Supply Control
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
PIF IC FOR TV
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess