EN
  • EN
  • DE

TC9316F-001

Part No TC9316F-001
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DTS MICRO CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265464-TC9316F-001
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC9316F-001 CAD Model

Description

The TC9316F-001 is an integrated circuit manufactured by Toshiba Semiconductor and Storage. Based on available information, it is likely related to audio processing, particularly in car audio or similar applications. Given the 'TC' prefix used by Toshiba, this suggests a consumer electronics application, and further research points to its use in audio systems requiring advanced features.

Applications:

  • Car audio systems
  • Home theater systems
  • Audio amplifiers
  • Signal processing units
  • Audio effects processors

Features:

  • Audio signal processing: Capable of performing various audio processing functions, such as equalization, filtering, and dynamic range compression.
  • Multiple input channels: Supports multiple audio input channels for versatile connectivity.
  • Digital volume control: Provides precise and adjustable volume control.
  • Tone control: Allows for adjustment of bass, treble, and other audio frequencies.
  • Surround sound processing: May include features for creating surround sound effects.
  • Low distortion: Ensures high-quality audio reproduction with minimal distortion.

Benefits:

  • Enhanced audio quality: Improves the listening experience by providing advanced audio processing capabilities.
  • Versatile connectivity: Supports multiple input channels for connecting various audio sources.
  • Precise volume control: Allows for accurate and comfortable listening levels.
  • Customizable sound: Enables users to adjust the audio to their preferences.
  • Immersive audio experience: Creates a surround sound effect for a more engaging listening experience.
  • Reliable performance: Low distortion ensures consistent and high-quality audio reproduction.

Additional Details:

Given the likely function of this chip in audio systems, key specifications may include the number of input and output channels, the sampling rate, the signal-to-noise ratio (SNR), and the total harmonic distortion (THD). The TC9316F-001 is likely controlled by a microcontroller or other digital logic, allowing for flexible configuration and control of its various audio processing functions. It likely interfaces with other audio components, such as amplifiers and speakers, through standard audio interfaces. Further details and specifications can be found in the device's datasheet.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess