EN
  • EN
  • DE

TC7SH04FU(TE85LF)

Part No TC7SH04FU(TE85LF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOT
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712468-TC7SH04FU(TE85LF)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SH04FU(TE85LF) CAD Model

Description

The TC7SH04FU(TE85LF) is a single CMOS inverter from Toshiba Semiconductor and Storage, designed for low-voltage applications. It offers high-speed operation and low power consumption, making it suitable for various digital logic circuits. The device is housed in a tiny USV package, which makes it ideal for space-constrained applications.

Applications

  • Signal Inversion
  • Digital Logic Circuits
  • Clock Signal Generation
  • Level Shifting
  • Mobile Devices

Features

  • Single CMOS Inverter
  • High-Speed Operation: tpd = 3.5 ns (typ.) at VCC = 5 V
  • Low Power Consumption: ICC = 1 μA (max) at VCC = 5.5 V
  • Wide Operating Voltage Range: VCC = 2 V to 5.5 V
  • Tiny Package: USV
  • Input Voltage: 0 V to 5.5 V
  • Output Voltage: 0 V to 5.5 V

Benefits

  • High-Speed Signal Processing: Minimizes propagation delay for fast and efficient data processing.
  • Low Power Consumption: Extends battery life in portable devices.
  • Space-Saving Design: The USV package enables high-density board designs.
  • Wide Operating Voltage Range: Provides flexibility for various application requirements.
  • Simplified Circuit Design: Easy to integrate into various digital logic circuits.

Additional Details

The TC7SH04FU(TE85LF) provides a simple and effective solution for inverting digital signals. The device's compact size and high-speed capabilities make it a versatile choice for modern electronic applications where both performance and space are critical. The inverter is designed to operate with a wide range of supply voltages, ensuring compatibility with different system requirements. It is also designed to protect against electrostatic discharge (ESD), enhancing its reliability in harsh environments.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess