EN
  • EN
  • DE

TC74LVX157FS

Part No TC74LVX157FS
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098401-TC74LVX157FS
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74LVX157FS CAD Model

Description

The TC74LVX157FS is a high-speed CMOS logic device manufactured by Toshiba Semiconductor and Storage. It is a Quad 2-Channel Multiplexer, designed for high-performance applications requiring multiplexing capabilities. This device operates at a wide voltage range, making it suitable for various digital logic systems. The TC74LVX157FS is characterized by its low power consumption and high noise immunity.

Applications

      
  • Data selection and routing in digital systems
  •   
  • Signal multiplexing in communication systems
  •   
  • Address decoding
  •   
  • Memory addressing
  •   
  • Control logic circuits

Features

      
  • High-speed operation: tpd = 4.8 ns (typ.) at VCC = 5 V
  •   
  • Low power dissipation: ICC = 4 μA (max.) at Ta = 25 °C
  •   
  • Wide operating voltage range: VCC = 2 V to 5.5 V
  •   
  • High noise immunity: VNIH = VNIL = 28 % VCC (min.)
  •   
  • Output drive capability: 10 LSTTL loads
  •   
  • Pin and function compatible with 74LS157
  •   
  • Available in SOP16 package

Benefits

      
  • Improved system performance due to high-speed operation
  •   
  • Reduced power consumption, leading to energy efficiency
  •   
  • Flexible integration into various systems with a wide operating voltage range
  •   
  • Enhanced system reliability due to high noise immunity
  •   
  • Direct compatibility with other TTL logic devices
  •   
  • Compact design facilitated by the SOP16 package

Additional Details

The TC74LVX157FS consists of four 2-input multiplexers with common select and enable inputs. When the enable input (E) is high, all outputs are low. When E is low, the select input (S) determines which of the two inputs is routed to the output. This device is designed to be used in systems where high speed and low power consumption are critical. The input and output characteristics ensure easy interfacing with other logic devices.

Package: SOP16

Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess