EN
  • EN
  • DE

TC74HC688AF

Part No TC74HC688AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 8BIT EQUALITY COMPARATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357702-TC74HC688AF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC688AF CAD Model

Description

The TC74HC688AF is an 8-bit identity comparator belonging to the TC74HC series of high-speed CMOS logic devices manufactured by Toshiba Semiconductor and Storage. This device compares two 8-bit words (P and Q) and provides a logic low output when they are identical. The TC74HC688AF operates with a wide supply voltage range and offers low power consumption, making it suitable for a variety of digital logic applications.

Applications

  • Address decoding: Used to select specific memory locations or peripherals based on an address bus.
  • Data comparison: Employed in systems that require verifying data integrity or matching specific patterns.
  • Logic controllers: Integrated into control circuits to trigger actions based on input data matching a predetermined value.
  • Security systems: Used for password verification or access control by comparing entered codes with stored values.
  • Industrial automation: Implemented in process control systems for comparing sensor data against setpoints.

Features

  • High-speed operation: Offers fast propagation delay times due to the CMOS technology.
  • Wide operating voltage range: Functions reliably with supply voltages from 2V to 6V.
  • Low power consumption: Minimizes power requirements, making it suitable for battery-powered applications.
  • 8-bit comparison: Compares two 8-bit words simultaneously.
  • Equality output: Provides a single output indicating whether the two input words are identical.
  • Output Enable (OE): Offers a control input to enable or disable the output.
  • Package: Available in a fine pitch SOP package, suitable for surface mount technology.

Benefits

  • Increased system performance: High-speed operation minimizes delays in data processing.
  • Simplified circuit design: Integrated comparator functionality reduces the need for discrete components.
  • Reduced power consumption: Low power requirements extend battery life in portable devices.
  • Improved reliability: Wide operating voltage range ensures stable performance under varying power conditions.
  • Easy integration: Standard logic levels and packaging facilitate integration into existing systems.

Additional Details

The TC74HC688AF utilizes CMOS technology, ensuring low static power dissipation. The output is designed to drive moderate capacitive loads. The operating temperature range is typically -40°C to +85°C. Detailed electrical characteristics, including input and output voltage levels, current consumption, and switching speeds, are available in the product datasheet. The pinout is standard for 8-bit comparators, allowing for easy replacement in existing designs.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess