EN
  • EN
  • DE

AD5310BRTZ-REEL7

Part No AD5310BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT R-R W/BUFF SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 1
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±4 (Max), ±0.5 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package SOT-23-6
Win Source Part Number 113380-AD5310BRTZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5310BRTZ-REEL7 CAD Model

Description

Product Overview: AD5310BRTZ-REEL7

The AD5310BRTZ-REEL7 is a high-performance, single-channel, 10-bit digital-to-analog converter (DAC) from Analog Devices Inc., a leader in high-performance semiconductors. This precision DAC is designed for industrial, automotive, and communication systems that require accurate and reliable digital-to-analog signal conversion. The compact package and low-power consumption make it an ideal choice for space-constrained applications.

Key Features

  • Resolution: The AD5310BRTZ-REEL7 features a 10-bit resolution, providing fine granularity and precise control over analog outputs.
  • Output Type: It offers a buffered voltage output that can drive 10kΩ loads.
  • Interface: The device supports a versatile 3-wire serial interface that is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, allowing for easy integration into a variety of systems.
  • Power Supply: It operates from a single 2.5V to 5.5V power supply, accommodating a wide range of applications.
  • Reference: The on-chip precision output amplifier enables rail-to-rail output swing and the DAC includes an internal reference with a 2.5V output.
  • Package: The component comes in a compact SOT-23-6 package, making it suitable for space-constrained applications.
  • Temperature Range: The AD5310BRTZ-REEL7 is specified over the extended industrial temperature range of -40°C to +105°C.

Applications

  • Process control and automation
  • Data acquisition systems
  • Automotive systems
  • Portable battery-powered instruments
  • Digital gain and offset adjustment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD5310BRTZ-REEL7 is no exception and is built to meet the stringent requirements of industrial and automotive applications. It is available in a 7-inch reel, making it suitable for automated manufacturing processes.

Summary

The AD5310BRTZ-REEL7 by Analog Devices Inc. is a versatile and precise 10-bit DAC that offers excellent performance for a variety of applications. With its small footprint, low power consumption, and ease of integration, this component is an ideal solution for designers looking to enhance the analog output capabilities of their systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5371 $52.2968
19+ $5.3638 $101.9122
29+ $5.1961 $150.6869
40+ $5.0285 $201.1400
52+ $4.8609 $252.7668
69+ $4.3581 $300.7089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess