EN
  • EN
  • DE

LV51137T-TLM-E

Part No LV51137T-TLM-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2CELL 8MSOP / Battery Battery Protection IC Lithium Ion 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr SANYO Semiconductor (U.S.A) Corporation
Package Bulk
Product Status Obsolete
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2
Fault Protection Over Current, Short Circuit
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LV51137
Standard Package 2,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924635-LV51137T-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV51137T-TLM-E CAD Model

Description

The 924635-LV51137T-TLM-E is a power management IC specifically designed for battery management.

  • Category: Integrated Circuits (ICs)
  • Manufacturer: SANYO Semiconductor (U.S.A) Corporation
  • Package: bulk package
  • Standard Package: 2,000 pieces
  • Function: battery protection
  • Features: built-in fault protection for over current and short circuit conditions
  • Battery Chemistry: Lithium Ion
  • Cells: 2 cells
  • Package Type: 8-TSSOP, 8-MSOP
  • Width: 0.118 inches (3.00mm)
  • Temperature Range: -30°C to 85°C
  • ECCN: EAR99
  • HTSUS code: 8542.39.0001
  • Status: obsolete

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1956 $59.7800
120+ $0.9811 $117.7320
185+ $0.9503 $175.8055
255+ $0.9198 $234.5490
325+ $0.8890 $288.9250
435+ $0.7971 $346.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess