EN
  • EN
  • DE

TC4001UBP

Part No TC4001UBP
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description NOR Gate 4-Element 2-IN CMOS 14-Pin PDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994545-TC4001UBP
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC4001UBP CAD Model

Description

The TC4001UBP is a quad 2-input NOR gate integrated circuit (IC) manufactured by Toshiba. It belongs to the 4000 series of CMOS logic gates, known for their low power consumption and wide operating voltage range. The TC4001UBP contains four independent NOR gates, each with two inputs and one output. A NOR gate outputs a logic '1' only when both of its inputs are logic '0'; otherwise, the output is logic '0'.

Applications

      
  • Logic circuits: Used for implementing various logic functions in digital systems.
  •   
  • Signal processing: Can be used for basic signal processing operations.
  •   
  • Control systems: Employed in control circuits for industrial and consumer applications.
  •   
  • Simple computing: Forms the basis of simple computing and arithmetic circuits.
  •   
  • Educational projects: Commonly used in electronics education and hobbyist projects.

Features

      
  • Quad 2-input NOR gates: Contains four independent NOR gates in a single package.
  •   
  • CMOS technology: Offers low power consumption and high noise immunity.
  •   
  • Wide operating voltage range: Operates reliably over a broad range of supply voltages.
  •   
  • Standard DIP package: Available in a standard dual in-line package (DIP) for easy breadboarding and prototyping.
  •   
  • High output drive capability: Can drive multiple loads without significant signal degradation.

Benefits

      
  • Low power consumption: Minimizes power requirements in battery-powered devices.
  •   
  • Easy to use: Standard DIP package simplifies prototyping and experimentation.
  •   
  • Versatile applications: Can be used in a wide range of digital logic applications.
  •   
  • High noise immunity: Provides reliable operation in noisy environments.
  •   
  • Cost-effective: Widely available and inexpensive, making it suitable for budget-conscious projects.

Additional Details

The TC4001UBP typically operates with a supply voltage ranging from 3V to 15V DC. The output voltage levels are compatible with other CMOS and TTL logic devices. The maximum propagation delay (the time it takes for the output to change in response to a change in the input) is an important parameter, particularly in high-speed applications. The input and output pins are clearly marked on the package for easy identification. The TC4001UBP is a reliable and versatile logic gate that forms a fundamental building block in digital electronics.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess