EN
  • EN
  • DE

THNSNJ128GMCU

Part No THNSNJ128GMCU
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099271-THNSNJ128GMCU
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THNSNJ128GMCU CAD Model

Description

The THNSNJ128GMCU is a solid-state drive (SSD) manufactured by Toshiba Semiconductor and Storage. This SSD is designed for use in a variety of applications, including laptops, desktops, and embedded systems. SSDs provide significantly faster data access times compared to traditional hard disk drives (HDDs), resulting in improved system performance and responsiveness.

Applications

      
  • Laptops: Upgrades or replaces traditional HDDs in laptops for faster boot times and application loading.
  •   
  • Desktops: Improves the performance of desktop computers for gaming, content creation, and other demanding tasks.
  •   
  • Embedded Systems: Used in embedded systems requiring high-performance storage, such as industrial control systems and point-of-sale terminals.
  •   
  • Gaming Consoles: Enhances the performance of gaming consoles by providing faster game loading and data access times.
  •   
  • Servers: Improves the performance of servers by providing faster access to critical data.

Features

      
  • NAND Flash Memory: Utilizes NAND flash memory for fast read/write speeds and high storage density.
  •   
  • SATA Interface: Compliant with the SATA interface standard, ensuring compatibility with a wide range of systems.
  •   
  • High-Speed Data Transfer: Supports high-speed data transfer rates, enabling quick boot times and application loading.
  •   
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable devices.
  •   
  • Shock and Vibration Resistance: Resistant to shock and vibration, ensuring data integrity in mobile environments.

Benefits

      
  • Faster Performance: Provides significantly faster boot times, application loading, and data access times compared to HDDs.
  •   
  • Improved Responsiveness: Enhances system responsiveness and overall user experience.
  •   
  • Increased Durability: More durable than HDDs due to the absence of moving parts.
  •   
  • Lower Power Consumption: Consumes less power than HDDs, extending battery life in portable devices.
  •   
  • Silent Operation: Operates silently due to the absence of moving parts.

Additional Details

The THNSNJ128GMCU typically has a storage capacity of 128GB. It supports standard SATA data transfer protocols. The specific read and write speeds, power consumption figures, and operating temperature range can be found in the official Toshiba datasheet for this product. It also includes features like wear leveling to extend the lifespan of the flash memory.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess