EN
  • EN
  • DE

TC35167F-001

Part No TC35167F-001
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098144-TC35167F-001
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC35167F-001 CAD Model

Description

The TC35167F-001 is a video processing IC manufactured by Toshiba Semiconductor and Storage. This component is designed to handle various video encoding and decoding tasks, making it suitable for applications requiring high-quality video processing capabilities.

Applications

      
  • Automotive infotainment systems: Used for video display and processing in car entertainment units.
  •   
  • Surveillance systems: Employed in digital video recorders (DVRs) and network video recorders (NVRs) for encoding and decoding video streams.
  •   
  • Industrial cameras: Integrated into camera systems requiring real-time video processing.
  •   
  • Broadcast equipment: Utilized in professional video equipment for encoding and decoding video signals.
  •   
  • Medical imaging devices: Found in systems where high-resolution video is crucial for diagnostic purposes.

Features

      
  • High-resolution video encoding/decoding: Supports various video formats including MPEG-4, H.264, and H.265.
  •   
  • Multiple video input/output channels: Allows for simultaneous processing of multiple video streams.
  •   
  • Integrated memory controller: Simplifies memory interface and improves performance.
  •   
  • Low power consumption: Optimized for energy-efficient applications.
  •   
  • Advanced image processing algorithms: Enhances video quality with features like noise reduction and sharpness control.

Benefits

      
  • Improved video quality: Delivers clear and crisp video output.
  •   
  • Reduced system complexity: Integration of multiple functions reduces the number of external components required.
  •   
  • Increased system performance: Efficient processing algorithms ensure smooth video playback and recording.
  •   
  • Lower power consumption: Enables longer battery life in portable devices.
  •   
  • Enhanced system reliability: Robust design ensures stable operation in demanding environments.

Additional Details

The TC35167F-001 typically supports a wide range of video resolutions and frame rates. It often includes interfaces such as HDMI, CSI, and parallel video ports. The device is usually packaged in a BGA (Ball Grid Array) to facilitate high-density mounting and efficient thermal dissipation.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess