The TC358867XBG is an HDMI to CSI-2 bridge IC manufactured by Toshiba Semiconductor and Storage. This device converts HDMI input to a CSI-2 (Camera Serial Interface 2) output, which is commonly used to interface with image sensors and processors in mobile and embedded systems. It enables the connection of HDMI sources, such as cameras, gaming consoles, and set-top boxes, to devices that utilize CSI-2 for image processing.
Applications:
- Mobile devices
- Embedded vision systems
- Industrial cameras
- Medical imaging equipment
- Automotive infotainment systems
Features:
- HDMI 1.4 receiver
- CSI-2 transmitter
- Support for resolutions up to 1080p
- Low power consumption
- Integrated HDCP decryption
- Flexible output data format
Benefits:
- Seamless integration of HDMI sources into CSI-2 based systems
- High-quality video and image transfer
- Reduced system complexity
- Lower power consumption for mobile applications
- Enhanced design flexibility
The TC358867XBG offers a comprehensive solution for bridging HDMI and CSI-2 interfaces. Its support for resolutions up to 1080p ensures compatibility with a wide range of HDMI sources. The integrated HDCP (High-bandwidth Digital Content Protection) decryption allows for the secure transfer of protected content. The device's low power consumption makes it suitable for battery-powered devices. The flexible output data format allows for customization of the CSI-2 output to meet specific system requirements. This bridge IC is ideal for applications that require high-resolution video and image data from HDMI sources to be processed by CSI-2 interfaces.
Technical Specifications (Typical):
- Supply Voltage: 1.8V and 3.3V
- Operating Temperature Range: -20°C to +85°C
- Package: BGA
- HDMI Input: HDMI 1.4
- CSI-2 Output: 4-lane