EN
  • EN
  • DE

TB6604FTG

Part No TB6604FTG
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Voltage - Load 30V
Mounting SMD (SMT)
Case / Package 48-QFN
Win Source Part Number 212589-TB6604FTG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB6604FTG CAD Model

Description

The TB6604FTG is a dual H-bridge driver IC designed for driving DC brushed motors and stepper motors. It features low on-resistance MOSFETs for efficient power delivery and reduced heat dissipation. This IC incorporates various protection circuits, including overcurrent protection and undervoltage lockout, enhancing system reliability.

Applications:

  • Robotics: Driving DC motors and stepper motors in robotic arms and mobile robots.
  • Toys: Controlling motors in toy cars, trains, and other motorized toys.
  • Office Automation Equipment: Used in printers and scanners for motor control.
  • Home Appliances: Controlling fan motors and other small DC motors as well as positioning motors.

Features:

  • Dual H-Bridge Driver: Allows for independent control of two DC motors or bidirectional control of a single motor; can also be used to drive stepper motors.
  • Low On-Resistance MOSFETs: Minimizes power loss and improves efficiency.
  • Overcurrent Protection (OCP): Protects the IC and motor from damage due to excessive current.
  • Undervoltage Lockout (UVLO): Prevents operation when the supply voltage is too low.
  • Thermal Shutdown (TSD): Protects the IC from overheating.

Benefits:

  • Efficient Motor Control: Low on-resistance MOSFETs minimize power loss and improve efficiency.
  • Reliable Operation: Overcurrent protection and undervoltage lockout ensure stable and safe operation.
  • Simplified Design: Integrated features reduce the need for external components.
  • Compact Size: Facilitates integration into space-constrained applications.
  • Versatile Application: Suitable for a wide range of DC motor and stepper motor control applications.

Additional Details:

The TB6604FTG incorporates overcurrent protection (OCP) to prevent damage from excessive current flow and undervoltage lockout (UVLO) to ensure stable operation under low voltage conditions. The low on-resistance MOSFETs minimize heat dissipation, improving efficiency and reducing the need for external heat sinks. The IC is designed to operate with a wide range of supply voltages. The dual H-bridge configuration enables independent control of two DC motors or bidirectional control of a single motor, also making it suitable for driving certain types of stepper motors. This flexibility makes the TB6604FTG suitable for a variety of applications. The integrated protection features, efficient power delivery, and compact size make it a reliable choice for DC and stepper motor control in diverse consumer and industrial applications. The simple control interface simplifies integration into existing systems. By employing low on-resistance MOSFETs, the TB6604FTG reduces power consumption, allowing for extended battery life in portable applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Toshiba Semiconductor and Storage
Need more? Email Us
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.6232
Sanken
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess