EN
  • EN
  • DE

NCV70628MW001R2G

Part No NCV70628MW001R2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description LIN2.2 STEP. DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface LIN
Technology IGBT
Step Resolution 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Current - Output 800mA, 1.1A
Voltage - Supply 5.5V ~ 29V
Temperature Range - Operating -40°C ~ 145°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFNW (5x5)
Base Product Number NCV70628
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1017644-NCV70628MW001R2G
Ultra Librarian 3D Model Ultra Librarian NCV70628MW001R2G CAD Model

Description

ON Semiconductor NCV70628MW001R2G

The ON Semiconductor NCV70628MW001R2G is a cutting-edge microcontroller designed specifically for automotive applications. Engineered to meet the rigorous standards of the automotive industry, this microcontroller provides a robust and reliable solution for managing complex automotive functions.

Key Features:

  • High-Performance Architecture: Built on an advanced architecture that ensures rapid processing of complex algorithms, enabling real-time automotive control systems.
  • Enhanced Memory: Equipped with ample memory, including flash and RAM, to support a wide range of applications and facilitate smooth operation.
  • Robust I/O Capabilities: Features a variety of input/output options that provide flexibility in interfacing with various sensors, actuators, and other automotive components.
  • Automotive Grade: Meets the AEC-Q100 standard, ensuring high reliability and performance under extreme conditions typical of automotive environments.
  • Low Power Consumption: Optimized for energy efficiency, which is crucial for battery-powered systems within vehicles.

Applications:

The NCV70628MW001R2G is ideally suited for a range of automotive systems, including but not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Body Control Modules
  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems

Quality and Reliability:

ON Semiconductor's commitment to quality is evident in the NCV70628MW001R2G microcontroller. It is manufactured to withstand the harsh conditions of automotive applications without compromising on performance. With features like extended temperature range operation and protection against voltage variations, this microcontroller is a reliable choice for automotive engineers and designers.

Whether you're developing the next generation of vehicles or improving existing automotive systems, the NCV70628MW001R2G from ON Semiconductor offers the performance, reliability, and flexibility needed to drive innovation in the automotive industry.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3079 $50.4632
20+ $5.1758 $103.5160
30+ $5.0140 $150.4200
42+ $4.8523 $203.7966
54+ $4.6905 $253.2870
72+ $4.2053 $302.7816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess