EN
  • EN
  • DE

A5988GEVTR-1-T

Part No A5988GEVTR-1-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Allegro MicroSystems
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (8)
Interface PWM
Technology DMOS
Step Resolution 1, 1/2, 1/4
Applications General Purpose
Current - Output 1.6A
Voltage - Supply 8V ~ 40V
Voltage - Load 8V ~ 40V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN-EP (6x6)
Base Product Number A5988
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 620-1801-1,620-1801-2,620-1801-6
Standard Package 4,500
Win Source Part Number 1316290-A5988GEVTR-1-T
Ultra Librarian 3D Model Ultra Librarian A5988GEVTR-1-T CAD Model

Description

The A5988GEVTR-1-T is a fully integrated motor driver and controller manufactured by Allegro MicroSystems.

  • Part Number: 1316290
  • Application: General Purpose
  • Voltage Load: 8V to 40V
  • Driver Type: Half-Bridge
  • Outputs: 8
  • Interface: PWM
  • Applications: Brushed DC and Bipolar Stepper Motors
  • Supply Voltage: 8V to 40V
  • Current Output: 1.6A
  • Packaging: Tape and Reel
  • Supplier Device Package: 36-QFN-EP (6x6)
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001
  • Alternative Part Numbers: 620-1801-1, 620-1801-2, or 620-1801-6

You May Also Be Interested in

Sanken
Need more? Email Us
Trinamic Motion Control GmbH
Lowest to $16.0041
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Toshiba Semiconductor and Storage
Lowest to $1.6232
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Toshiba Semiconductor and Storage
Lowest to $1.8818

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess