The STK672-400B-E, manufactured by ON Semiconductor, is a highly-integrated stepping motor driver that employs a unipolar, constant-current drive with micro-stepping capabilities. It is designed to deliver smooth and precise motor control for a wide range of applications, including office automation machines, factory automation, and consumer electronics.
Key Features
- Integrated Unipolar Stepper Motor Driver: Enables control of a unipolar stepper motor with ease.
- Micro-Stepping Functionality: Provides high-resolution control of the stepping motor, allowing for smoother rotation and higher precision.
- High Voltage and Current Ratings: With an operating voltage range of up to 44V and an output current rating of 2A, this driver can handle robust applications.
- On-Chip PWM Current Controller: Reduces power loss and improves efficiency through pulse-width modulated current control.
- Thermal Shutdown Feature: Protects the IC from overheating, enhancing the reliability and longevity of the device.
- Compact Package: The power SIP package minimizes space on the PCB and simplifies the thermal design of the system.
Applications
The versatility of the STK672-400B-E makes it ideal for a variety of applications, including:
- 3D Printers
- CNC Machines
- Automated Guided Vehicles (AGVs)
- Robotics
- Textile Machines
- Office Automation Equipment such as Printers and Scanners
Technical Specifications
| Parameter |
Value |
| Operating Voltage Range |
10V to 44V |
| Output Current (max) |
2A |
| Package |
Power SIP |
| Micro-Stepping Levels |
Up to 1/16 steps |
| Thermal Shutdown |
Yes |
Overall, the STK672-400B-E stepper motor driver from ON Semiconductor stands out for its ability to drive stepper motors with precision and reliability, making it a go-to solution for developers and engineers looking to enhance their motor control systems.