The TMPM361F10FG(CJ) is a microcontroller unit (MCU) manufactured by Toshiba Semiconductor and Storage. It is part of the TX03 series, designed for a wide range of embedded control applications requiring high performance and low power consumption.
Applications:
- Motor Control Applications (e.g., BLDC motor control)
- Industrial Automation Systems
- Consumer Electronics (e.g., appliances, power tools)
- Home Automation
- General-Purpose Embedded Control
Features:
- ARM Cortex-M3 Core
- Operating Frequency: Up to 40 MHz
- Flash Memory: 64 KB
- SRAM: 4 KB
- Timers: Multiple 16-bit timers
- Communication Interfaces: UART, SPI, I2C
- ADC: 10-bit Analog-to-Digital Converter
- GPIO: General Purpose Input/Output Pins
- Operating Voltage: 2.7 V to 5.5 V
Benefits:
- High-performance processing with the ARM Cortex-M3 core enables efficient execution of complex control algorithms.
- Integrated peripherals reduce the need for external components, simplifying system design and lowering BOM cost.
- Low-power operation extends battery life in portable applications and reduces energy consumption in general.
- Flexible communication interfaces facilitate seamless integration with other devices and systems.
- Robust design ensures reliable operation in harsh industrial environments.
Specifications:
The TMPM361F10FG(CJ) microcontroller operates at a maximum frequency of 40 MHz. It features 64KB of Flash memory for program storage and 4KB of SRAM for data storage. The device includes multiple 16-bit timers/counters, allowing for precise timing control. It offers a range of communication interfaces, including UART, SPI, and I2C, for connecting to various external devices. An integrated 10-bit ADC enables the conversion of analog signals to digital data. The operating voltage range is 2.7 V to 5.5 V. The package is a QFP48. It's well-suited for applications requiring a balance of performance, power efficiency, and cost-effectiveness.