EN
  • EN
  • DE

TA8207K

Part No TA8207K
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA Bipolar Linear Integrated Circuit Silicon Monolithic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354235-TA8207K
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8207K CAD Model

Description

The Toshiba TA8207K is a BTL dual audio power amplifier designed for car audio and other audio applications. It is characterized by its high output power and low distortion, making it suitable for delivering high-quality audio in automotive environments. This amplifier incorporates various protection features to ensure reliable operation.

Applications:

  • Car audio systems
  • Automotive sound systems
  • Stereo amplifiers
  • General audio amplification

Features:

  • High output power: Delivers significant power to drive speakers effectively.
  • BTL (Balanced Transformerless) output: Enables high power output at low supply voltages.
  • Low distortion: Ensures high-fidelity audio reproduction with minimal signal degradation.
  • Built-in standby function: Reduces power consumption when the amplifier is not actively used.
  • Built-in mute function: Suppresses unwanted noise during startup or when changing audio inputs.
  • Overvoltage protection: Protects the amplifier from damage caused by excessive voltage.
  • Thermal shutdown protection: Prevents overheating and potential damage by automatically shutting down the amplifier at high temperatures.
  • Short-circuit protection: Protects the amplifier from damage due to short circuits in the speaker wiring.

Benefits:

  • Improved audio quality: Delivers clear, powerful, and high-fidelity audio reproduction in car audio systems.
  • Enhanced reliability: The built-in protection features ensure stable and reliable operation, even under demanding conditions.
  • Reduced power consumption: The standby function helps conserve battery power, especially in automotive applications.
  • Simplified system design: Requires fewer external components, simplifying the overall system design and reducing cost.
  • Protection against damage: The overvoltage, thermal shutdown, and short-circuit protection features protect the amplifier from various potential hazards.

Additional Details:

The TA8207K typically operates with a supply voltage of 9V to 18V. The output power specifications vary depending on the supply voltage and load impedance. It’s crucial to consult the datasheet for precise operating characteristics. The package is designed to dissipate heat effectively, although a heatsink may be necessary depending on the output power level and ambient temperature. The gain can be adjusted using external resistors, which allows fine-tuning of the audio output level. It requires a minimum of external components, making integration into car audio systems straightforward.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Lowest to $35.9690
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess