EN
  • EN
  • DE

OSA-SH-224DM3M,000M

Part No OSA-SH-224DM3M,000M
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Status Active
Win Source Part Number 114327-OSA-SH-224DM3M,000M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OSA-SH-224DM3M,000M CAD Model

Description

The OSA-SH-224DM3M,000M is a specific model of optical subassembly (OSA) manufactured by TE Connectivity. Optical subassemblies are critical components in optical transceivers, responsible for converting electrical signals to optical signals (in the transmitter) and vice versa (in the receiver).

Applications

  • Optical transceivers for data centers
  • Telecommunications equipment
  • Fiber optic communication systems
  • Ethernet switches and routers
  • Storage area networks (SANs)

Features

  • Optical transmitter and/or receiver functionality
  • Compact form factor
  • High-speed data transmission capabilities
  • Precise alignment and coupling of optical components
  • Low power consumption

Benefits

  • Enables high-bandwidth data communication over fiber optic cables
  • Supports long-distance data transmission with minimal signal loss
  • Reduces electromagnetic interference (EMI) compared to copper cabling
  • Provides reliable and stable optical connections
  • Facilitates efficient data transfer in data centers and telecommunications networks

Additional Details

The TE Connectivity OSA-SH-224DM3M,000M is an optical subassembly designed for high-speed data communication in various fiber optic applications. The specific '224DM3M,000M' likely denotes particular performance characteristics, wavelength, and connector type. OSAs typically incorporate laser diodes (for transmitting) and photodiodes (for receiving), along with lenses and other optical elements to ensure efficient coupling of light into and out of the fiber. They are meticulously engineered to meet stringent performance requirements, including data rate, optical power, and signal integrity. The compact size of OSAs allows them to be integrated into small form-factor pluggable (SFP) transceivers and other compact optical modules. These modules are essential for enabling high-bandwidth connectivity in data centers, telecommunications equipment, and other demanding environments. The use of fiber optic cables reduces electromagnetic interference (EMI) compared to copper cabling, ensuring reliable data transmission even in noisy environments. Furthermore, fiber optic communication supports long-distance data transmission with minimal signal loss, making it ideal for connecting geographically dispersed locations. The OSA-SH-224DM3M,000M from TE Connectivity is designed to provide stable and efficient optical connections, contributing to the overall performance and reliability of fiber optic communication systems. Further specifications related to data rate, operating wavelength, and optical power budget for this specific model would provide more complete characterization.

You May Also Be Interested in

TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess