EN
  • EN
  • DE

IDT29FCT520BTQ

Part No IDT29FCT520BTQ
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1147419-IDT29FCT520BTQ
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT29FCT520BTQ CAD Model

Description

The IDT29FCT520BTQ is a high-performance 8-bit registered transceiver manufactured by Renesas Electronics America. It is designed for bi-directional data transmission in high-speed digital systems. This device integrates registers and transceivers in a single package, optimizing performance and reducing board space. It is widely used in applications requiring reliable and efficient data transfer between different system components.

Applications:

  • High-speed data transfer
  • Memory interfacing
  • Peripheral communication
  • Bi-directional data buses
  • Networking equipment

Features:

  • 8-bit bi-directional data transceiver
  • Integrated registers for data storage
  • High-speed operation
  • Low propagation delay
  • TTL-compatible inputs and outputs
  • Tri-state outputs for bus isolation
  • Available in various package options

Benefits:

  • Improved data transfer rates
  • Reduced signal propagation delay
  • Simplified system design
  • Lower power consumption
  • Enhanced system reliability
  • Reduced board space requirements

Additional Details:

The IDT29FCT520BTQ utilizes advanced CMOS technology to achieve high-speed performance and low power consumption. The integrated registers provide temporary data storage, allowing for efficient data transfer between different system components operating at different clock speeds. The tri-state outputs enable bus isolation, preventing signal contention and ensuring data integrity. The device is designed to be compatible with TTL logic levels, making it easy to interface with a wide range of digital circuits. Its robust performance and versatile features make it an ideal choice for demanding data transmission applications.

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess