EN
  • EN
  • DE

TA1202AN

Part No TA1202AN
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021408-TA1202AN
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA1202AN CAD Model

Description

The TA1202AN is a monolithic integrated circuit designed for use in color television chroma signal processing. It is manufactured by Toshiba Semiconductor and Storage. This IC handles various functions related to color demodulation and processing in analog television receivers.

Applications

      
  • Color Television Receivers
  •   
  • Video Signal Processing
  •   
  • Analog Television Chroma Processing

Features

      
  • Chroma Signal Processing
  •   
  • Color Demodulation
  •   
  • Automatic Color Control (ACC)
  •   
  • Automatic Phase Control (APC)
  •   
  • Color Killer Function

Benefits

      
  • Improved Color Reproduction in Television Receivers
  •   
  • Simplified Television Design
  •   
  • Reduced Component Count
  •   
  • Stable Color Performance
  •   
  • Automatic Adjustment for Varying Signal Conditions

Detailed Specs

The TA1202AN integrates several key functions for processing the chroma signal in a color television. It performs color demodulation to extract the color difference signals (R-Y and B-Y) from the composite video signal. The automatic color control (ACC) function maintains a constant color level, compensating for variations in the received signal strength. The automatic phase control (APC) function ensures accurate color synchronization. The color killer function disables the color circuitry when a black-and-white signal is received, preventing spurious color artifacts. The TA1202AN is designed to operate from a single power supply and requires a minimum number of external components. Toshiba Semiconductor and Storage has a long history of producing high-quality integrated circuits for television applications. The TA1202AN provides a cost-effective and reliable solution for color chroma processing in analog television receivers. While analog television is largely obsolete, this IC was a crucial component in older television technology. It reflects the complexity of handling color signals in the analog domain. Detailed specifications regarding voltage and current requirements, pin configuration, and specific performance metrics would typically be available in the device datasheet.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
Hewlett Packard
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess