EN
  • EN
  • DE

TLP1205

Part No TLP1205
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013095-TLP1205
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP1205 CAD Model

Description

The TLP1205 is a Photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a phototransistor. It is designed for applications requiring electrical isolation between the input and output circuits.

Applications:

      
  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals in industrial control systems.
  •   
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  •   
  • Motor Control: Used for isolating control signals in motor drive circuits.
  •   
  • Instrumentation: Employed in measuring instruments to isolate sensitive circuits from high voltage signals.
  •   
  • General Purpose Isolation: Used in various applications where electrical isolation is required.

Features:

      
  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  •   
  • Current Transfer Ratio (CTR): Specifies the ratio of output current to input current.
  •   
  • Low Input Current: Requires a low input current for activation.
  •   
  • Fast Switching Speed: Offers fast switching speeds for high-frequency applications.
  •   
  • Compact Package: Available in a small package for space-constrained applications.
  •   
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

      
  • Electrical Isolation: Prevents ground loops and protects sensitive circuits from high voltages.
  •   
  • Noise Immunity: Reduces the effects of noise and interference on the signal.
  •   
  • Improved System Reliability: Provides a robust and reliable isolation solution.
  •   
  • Simplified System Design: Simplifies system design by eliminating the need for complex isolation circuitry.
  •   
  • Safety: Enhances safety by isolating high-voltage circuits from user-accessible interfaces.

Additional Details:

The TLP1205 requires an external resistor in series with the input LED to limit the current. The value of this resistor depends on the input voltage and the desired forward current. The output transistor typically requires a pull-up resistor to provide a defined output voltage level. The isolation voltage is specified in the datasheet and represents the maximum voltage that can be safely applied between the input and output. The operating temperature range is also specified in the datasheet, and care should be taken to ensure that the device is operated within this range. The TLP1205 is typically packaged in a DIP (Dual In-line Package) or SMD (Surface Mount Device) package. Consult the Toshiba Semiconductor and Storage datasheet for detailed specifications and application information.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess