EN
  • EN
  • DE

TGF2023-2-01

Part No TGF2023-2-01
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description RF Power Transistor, 0 to 18 GHz, 6 W, 18 dB, 28 V, GaN, 0.82 X 0.66 X 0.10 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023468-TGF2023-2-01
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGF2023-2-01 CAD Model

Description

The TGF2023-2-01 from Qorvo is a gallium nitride (GaN) RF amplifier designed for various applications in radar, communications, and test instrumentation.

Applications:

      
  • Radar Systems: Used in pulsed and continuous-wave radar applications, including military and weather radar.
  •   
  • Communication Systems: Employed in base stations, satellite communications, and high-frequency radio systems.
  •   
  • Test and Measurement Equipment: Suitable for signal generators, spectrum analyzers, and other high-performance testing equipment.
  •   
  • Electronic Warfare: Applied in jammers and other electronic warfare systems.

Features:

      
  • High Output Power: Delivers significant RF power output for extended range and improved signal strength.
  •   
  • High Gain: Provides substantial gain, reducing the need for multiple amplifier stages.
  •   
  • Wideband Operation: Operates over a broad frequency range, making it versatile for different applications.
  •   
  • GaN Technology: Utilizes gallium nitride for superior performance, including higher breakdown voltage and higher power density.
  •   
  • Efficient Performance: Offers high power-added efficiency (PAE), reducing power consumption and heat generation.
  •   
  • Compact Size: Available in a compact package suitable for space-constrained applications.

Benefits:

      
  • Extended Range: High output power enables longer operational ranges in radar and communication systems.
  •   
  • Improved Signal Quality: High gain ensures strong, clear signals, minimizing signal degradation.
  •   
  • Versatile Application: Wideband operation allows use in a variety of applications with different frequency requirements.
  •   
  • Enhanced Reliability: GaN technology provides increased reliability and longevity compared to traditional amplifier technologies.
  •   
  • Reduced Power Consumption: High PAE minimizes power consumption, leading to lower operating costs and reduced thermal management requirements.

Additional Details:

The TGF2023-2-01 is typically supplied in a surface-mount package and requires careful thermal management due to its high power output. It's designed to operate with a specific bias voltage and current to achieve optimal performance. Detailed specifications, including frequency range, output power, gain, and PAE, are available in the product datasheet from Qorvo.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8195 $68.8195
3+ $56.4668 $169.4004
4+ $54.7031 $218.8124
5+ $52.9383 $264.6915
6+ $51.1734 $307.0404
8+ $45.8801 $367.0408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess