EN
  • EN
  • DE

SSM3J35CTL3F(T

Part No SSM3J35CTL3F(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts ( S )
Description P-ch Single -20V CST3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962235-SSM3J35CTL3F(T
Categories OEM Parts( S )
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM3J35CTL3F(T CAD Model

Description

The SSM3J35CTL3F(T is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for various switching applications requiring low on-resistance and high-speed switching performance. It is commonly used in power management circuits, load switches, and DC-DC converters.

Applications:

  • Load Switches: Used to control power to various circuits in electronic devices.
  • Power Management Circuits: Employed in power management systems for efficient power distribution and control.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power conversion.
  • Portable Devices: Suitable for battery-powered devices requiring efficient power switching.
  • Motor Control: Used in motor control circuits for driving small DC motors.

Features:

  • P-Channel MOSFET: Operates as a P-channel enhancement-mode MOSFET.
  • Low On-Resistance: Provides low on-resistance (RDS(on)) for efficient power switching.
  • Low Gate Charge: Low gate charge (Qg) for high-speed switching performance.
  • Small Package: Housed in a small surface-mount package (SOT-23).
  • Voltage Rating: -30V drain-source voltage (VDS).
  • Current Rating: -3A continuous drain current (ID).

Benefits:

  • Efficient Power Switching: Low on-resistance minimizes power loss and improves efficiency.
  • High-Speed Switching: Low gate charge enables fast switching speeds for high-frequency applications.
  • Compact Size: Small package allows for high-density PCB designs.
  • Low Gate Drive Voltage: Can be driven by low-voltage logic signals.
  • Improved Battery Life: Reduces power consumption in battery-powered devices.

Additional Details:

The SSM3J35CTL3F(T MOSFET is designed for optimal performance in power switching applications. It features a low threshold voltage, making it easy to drive with standard logic levels. The small SOT-23 package allows for compact designs and efficient heat dissipation. The device is RoHS compliant, ensuring environmental friendliness. This MOSFET is commonly used in applications where efficiency, size, and performance are critical.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,170 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess