EN
  • EN
  • DE

SSM10N954L,EFF

Part No SSM10N954L,EFF
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description COMMON-DRAIN NCH MOSFET, 12V, 13 / N-Channel 12 V 13.5A (Ta) 800mW (Ta) Surface Mount TCSPAC-153001
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Toshiba Semiconductor and Storage
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 12 V
Current - Continuous Drain (Id) @ 25°C 13.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Max) @ Id, Vgs 2.75mOhm @ 6A, 4.5V
Vgs(th) (Max) @ Id 1.4V @ 1.11mA
Gate Charge (Qg) (Max) @ Vgs 25 nC @ 4 V
Vgs (Max) ±8V
Power Dissipation (Max) 800mW (Ta)
Temperature Range - Operating 150°C
Mounting SMD (SMT)
Supplier Device Package TCSPAC-153001
Package / Case 10-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Names 264-SSM10N954L,EFFCT-ND,264-SSM10N954L,EFFDKR-ND,264-SSM10N954L,EFFCT,264-SSM10N954L,EFFTR,264-SSM10N954LEFFTR,264-SSM10N954LEFFCT,264-SSM10N954L,EFFTR-ND,264-SSM10N954LEFFDKR,SSM10N954L,EFF(S,264-SSM10N954L,EFFDKR
Standard Package 10,000
Win Source Part Number 1096247-SSM10N954L,EFF
Ultra Librarian 3D Model Ultra Librarian SSM10N954L,EFF CAD Model

Description

This electronic component is a MOSFET transistor manufactured by Toshiba Semiconductor and Storage with a Win Source Part Number of 1096247-SSM10N954L,EFF.

  • Category: Discrete Semiconductor Products
  • Type: Single MOSFET
  • Package: Tape and Reel
  • Standard Package: 10,000
  • Mounting Technology: SMD (SMT)
  • FET Type: N-Channel
  • Drain to Source Voltage (Vdss): 12V
  • Continuous Drain Current (Id) @ 25°C: 13.5A (Ta)
  • Rds On (Max) @ Id, Vgs: 2.75mOhm @ 6A, 4.5V
  • Vgs(th) (Max) @ Id: 1.4V @ 1.11mA
  • Power Dissipation (Max): 800mW (Ta)
  • Package/Case: 10-SMD, No Lead
  • Supplier Device Package: TCSPAC-153001
  • Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 4 V
  • Vgs (Max): ±8V
  • Temperature Range - Operating: 150°C

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3054 $50.3910
400+ $0.2506 $100.2400
620+ $0.2428 $150.5360
855+ $0.2350 $200.9250
1,105+ $0.2271 $250.9455
1,475+ $0.2036 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess