EN
  • EN
  • DE

2SA1162-GR(5LMAA,F

Part No 2SA1162-GR(5LMAA,F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1205+
Reference case SMD
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 751086-2SA1162-GR(5LMAA,F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1162-GR(5LMAA,F CAD Model

Description

The 2SA1162-GR(5LMAA,F is a PNP silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in a variety of amplifier and switching applications. This transistor is known for its relatively high collector current and voltage ratings, making it suitable for medium-power applications.

Applications

  • Audio Amplifiers: Used as a driver or output stage transistor in audio amplifiers.
  • Switching Circuits: Employed in switching applications, such as power supplies and DC-DC converters.
  • Motor Control: Utilized in motor control circuits for controlling small DC motors.
  • Line Drivers: Used as line drivers in various communication circuits.
  • General Purpose Amplification: Suitable for general-purpose amplification in various electronic circuits.

Features

  • High Collector Current: Capable of handling relatively high collector current.
  • High Voltage Rating: Features a high collector-emitter voltage rating.
  • Low Saturation Voltage: Offers low saturation voltage, minimizing power loss.
  • High fT: Exhibits a high transition frequency, making it suitable for high-frequency applications.
  • Small Signal Amplification: Designed for small signal amplification.

Benefits

  • Efficient Amplification: Provides efficient amplification due to its low saturation voltage.
  • Versatile Application: Suitable for a wide range of amplifier and switching applications.
  • High Reliability: Offers high reliability due to its robust design and construction.
  • Improved Performance: Contributes to improved performance in audio and switching circuits.
  • Stable Operation: Provides stable operation over a wide range of operating conditions.

Specifications

The 2SA1162-GR(5LMAA,F typically has a collector-emitter voltage (VCEO) rating of -50V, a collector current (IC) rating of -1.5A, and a power dissipation (PC) rating of 1W. The current gain (hFE) is in the range of 100 to 300 (GR rank). The transition frequency (fT) is typically around 100 MHz. The device is typically packaged in a TO-92 package. The exact specifications should be verified by consulting the Toshiba datasheet for the 2SA1162-GR(5LMAA,F part number.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess