EN
  • EN
  • DE

XC62FP3002LH

Part No XC62FP3002LH
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407688-XC62FP3002LH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP3002LH CAD Model

Description

The XC62FP3002LH is a low dropout (LDO) regulator produced by Torex Semiconductor Ltd. This regulator is designed for applications requiring a stable 3.0V output from a battery or other voltage source. The 'FP' indicates a specific series known for low power consumption and high precision. It's suited for battery-powered devices and other applications where efficiency is critical.

Applications:

  • Portable electronics: Powering microcontrollers, sensors, and memory in devices like MP3 players and handheld gaming consoles.
  • Wireless communication devices: Providing a stable voltage for Bluetooth modules, Zigbee transceivers, and other RF components.
  • Wearable technology: Regulating power for smartwatches, fitness trackers, and other wearable sensors.
  • Industrial control systems: Delivering a clean and stable voltage to sensitive analog circuits and digital logic.
  • Medical devices: Powering sensors, data acquisition systems, and other critical components in portable medical equipment.

Features:

  • Low dropout voltage: Ensures regulation even when the input voltage is close to the output voltage, maximizing battery life.
  • High output voltage accuracy: Provides a stable and reliable 3.0V output voltage, ensuring consistent performance of connected circuits.
  • Low quiescent current: Minimizes power consumption in standby mode, further extending battery life.
  • Overcurrent protection: Protects the regulator and downstream circuits from damage due to excessive current draw.
  • Short-circuit protection: Shuts down the regulator in the event of a short circuit, preventing damage to the device.
  • Thermal shutdown: Protects the regulator from overheating by shutting it down when the junction temperature exceeds a safe limit.
  • Small package size: Allows for compact circuit designs, making it suitable for space-constrained applications.

Benefits:

  • Extended battery life: The low dropout voltage and low quiescent current contribute to significantly longer battery life in portable devices.
  • Improved system reliability: The built-in protection features prevent damage to the regulator and connected circuits, enhancing system reliability.
  • Simplified design: The regulator requires minimal external components, simplifying the design process and reducing board space.
  • Stable and accurate voltage regulation: Ensures consistent performance of downstream circuits, minimizing errors and improving system accuracy.
  • Reduced power consumption: Minimizes energy waste, contributing to a more energy-efficient system.

Additional Details:

The XC62FP3002LH has a fixed output voltage of 3.0V. It is typically available in a small SOT-25 or similar surface-mount package. The 'LH' suffix likely denotes a specific package type or ordering option. The input voltage range is typically between 2.0V and 6.0V. The quiescent current is very low, typically in the order of a few microamperes. This LDO regulator is a great fit where power efficiency, precision, and small size are critical design parameters.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $9.7932

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess