EN
  • EN
  • DE

LM1237DJA/NA

Part No LM1237DJA/NA
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069801-LM1237DJA/NA
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1237DJA/NA CAD Model

Description

The LM1237DJA/NA is a complete preamplifier designed for use in high-performance color television receivers. Manufactured by National Semiconductor (now Texas Instruments), it integrates multiple functions onto a single chip, significantly reducing the number of external components required for chroma processing and signal amplification. This integrated approach leads to improved performance, reliability, and reduced cost in television receiver designs.

Applications

  • High-performance color television receivers
  • Chroma processing circuits
  • Video signal amplification
  • Professional video equipment

Features

  • Integrated chroma preamplifier
  • Automatic color control (ACC) circuitry
  • Automatic tint control (ATC) circuitry
  • On-chip luminance delay line
  • Minimal external components required
  • High signal-to-noise ratio
  • Low distortion

Benefits

  • Simplified television receiver design
  • Reduced component count and cost
  • Improved color reproduction accuracy
  • Stable and reliable performance
  • Enhanced picture quality
  • Lower power consumption

Additional Details

The LM1237DJA/NA features automatic color control (ACC) and automatic tint control (ATC) to ensure consistent and accurate color reproduction, regardless of variations in the received signal strength or other factors. The on-chip luminance delay line helps to synchronize the luminance and chrominance signals, further improving picture quality. The device's high signal-to-noise ratio and low distortion characteristics contribute to a clear and crisp picture with minimal artifacts.

This preamplifier is crucial for extracting and processing color information from the composite video signal, enabling accurate color display on the television screen. Its integration simplifies the overall design, reduces the need for manual adjustments, and enhances the overall viewing experience for the end user.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
KIWI
Lowest to $0.0839
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lite-On Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Lowest to $0.0222
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
KEC
Lowest to $0.0658

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess