EN
  • EN
  • DE

UPD70F3273YGC

Part No UPD70F3273YGC
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 393731-UPD70F3273YGC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3273YGC CAD Model

Description

The UPD70F3273YGC is a microcontroller manufactured by Renesas Electronics America. It is part of the 78K0R/Kx3-L series of microcontrollers, known for their low power consumption and integrated peripherals, making them suitable for a wide range of embedded applications. This microcontroller is designed for applications requiring efficient processing, memory, and peripheral functions, while maintaining low power operation.

Applications

  • Consumer Electronics: Remote controls, appliances, and other household devices.
  • Industrial Control: Motor control, sensor interfaces, and process automation.
  • Automotive: Body control modules, dashboard displays, and other in-vehicle systems.
  • Healthcare: Portable medical devices, patient monitoring systems, and diagnostic equipment.
  • Smart Metering: Energy meters, water meters, and gas meters.

Features

  • CPU Core: 78K0R CPU core for efficient instruction execution.
  • Memory: Includes Flash memory for program storage and RAM for data processing.
  • Timers: Multiple timers for various timing and control functions, including PWM generation and capture.
  • Serial Communication: UART, SPI, and I2C interfaces for serial communication with other devices.
  • Analog Peripherals: ADC (Analog-to-Digital Converter) for analog signal processing.
  • Low Power Modes: Multiple low power modes to minimize power consumption in battery-powered applications.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices.

Benefits

  • Low Power Consumption: Enables longer battery life in portable devices and reduces energy costs in other applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering BOM costs.
  • Efficient Processing: Provides sufficient processing power for a wide range of embedded applications.
  • Flexible Communication Interfaces: Allows easy communication with other devices and systems.
  • Robust Performance: Ensures reliable operation in harsh environments.
  • Reduced Development Time: Comprehensive development tools and resources accelerate the development process.

Additional Details

The UPD70F3273YGC typically operates within a specified voltage range (e.g., 1.8V to 5.5V) and temperature range (e.g., -40°C to +85°C), making it suitable for various environmental conditions. It is often available in surface-mount packages (e.g., QFP) for easy integration into PCB designs. The microcontroller can be programmed using standard programming tools and debuggers, providing a comprehensive development environment for embedded software development. Specific memory sizes (Flash and RAM) and the number of I/O pins vary based on the specific configuration of the UPD70F3273YGC. Refer to the Renesas datasheet for precise details on these parameters.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess