EN
  • EN
  • DE

UPD70F3333GC(A)-8EA

Part No UPD70F3333GC(A)-8EA
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393748-UPD70F3333GC(A)-8EA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD70F3333GC(A)-8EA CAD Model

Description

The UPD70F3333GC(A)-8EA is a microcontroller unit (MCU) manufactured by Renesas Electronics (originally NEC). It's part of the 78K0R family, designed for embedded control applications requiring a balance of performance, low power consumption, and versatile peripheral integration.

Applications:

  • Home appliances: Can be found in washing machines, refrigerators, and air conditioners for control and monitoring tasks.
  • Industrial control: Suitable for controlling machinery, sensors, and actuators in industrial environments.
  • Security systems: Used in alarm systems, access control systems, and other security devices.
  • Motor control: Can be implemented in various motor control applications, such as fan control and pump control.
  • Lighting control: Ideal for controlling LED lighting, dimming, and color mixing.

Features:

  • 78K0R CPU core: Features a 16-bit 78K0R CPU core, providing a good balance of performance and low power consumption.
  • On-chip Flash Memory: Includes integrated flash memory for program storage, allowing for code updates and customization.
  • On-chip RAM: Provides RAM for data storage and processing during operation.
  • Timers: Equipped with multiple timers for accurate timing control, pulse width modulation (PWM) generation, and other timing-related tasks.
  • Serial Interfaces: Offers various serial communication interfaces, including UART, CSI, and I2C, for communicating with other devices.
  • A/D Converter: Incorporates an analog-to-digital converter (ADC) for reading analog sensor data.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Operating Voltage: Operates over a wide voltage range to accommodate different power supply configurations.
  • Interrupt Controller: Includes a flexible interrupt controller for handling various interrupt sources efficiently.

Benefits:

  • Efficient Performance: Offers sufficient processing power for a wide range of embedded control applications.
  • Low Power Operation: Minimizes power consumption, extending battery life and reducing energy costs.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering overall costs.
  • Versatile Communication: Enables communication with a wide variety of external devices and systems.
  • Simplified Development: Supported by a comprehensive development environment, making software development easier and faster.
  • Cost-Effectiveness: Provides a cost-effective solution for embedded system design.

Additional Details:

The UPD70F3333GC(A)-8EA typically comes in a QFP or LQFP package. Specific memory sizes (flash and RAM), the number of I/O pins, and detailed electrical characteristics can be found in the device's datasheet. The operating temperature range is generally specified as -40°C to +85°C.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Lowest to $26.6863
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.4190 $84.4190
2+ $81.7809 $163.5618
3+ $79.1429 $237.4287
4+ $76.5049 $306.0196
6+ $68.5908 $411.5448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess