EN
  • EN
  • DE

ICS952603DF

Part No ICS952603DF
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013061-ICS952603DF
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS952603DF CAD Model

Description

The ICS952603DF is a clock synthesizer integrated circuit (IC) produced by Renesas Electronics America. It is part of their clock and timing solutions portfolio, designed to generate precise clock signals for a variety of electronic devices and systems. This component integrates multiple clock generation and distribution functions, simplifying system design and reducing component count.

Applications

  • Desktop Motherboards: Provides clock signals for CPUs, chipsets, and memory modules.
  • Laptop Computers: Generates timing signals in portable computing devices.
  • Server Systems: Supplies clock signals for critical server components, including CPUs and memory.
  • Graphics Cards: Provides timing for GPUs and memory controllers.
  • Embedded Systems: Utilized in various embedded systems requiring precise timing.

Features

  • Multiple Clock Outputs: Offers several independent clock outputs, supporting various system components.
  • Frequency Synthesis: Employs a phase-locked loop (PLL) to generate precise frequencies.
  • Configurable Output Frequencies: Provides programmable output frequencies to meet specific system requirements.
  • Low Jitter: Designed for low phase noise to ensure stable and reliable clock signals.
  • Power Management: Includes power-saving modes to reduce overall power consumption.

Benefits

  • Enhanced System Performance: Offers stable and accurate clock signals for optimal performance.
  • Design Flexibility: Configurable outputs enable adaptation to various system architectures.
  • Reduced BOM Cost: Integration reduces the number of discrete components needed.
  • Improved Reliability: Low jitter clock signals improve system stability and reliability.
  • Lower Power Consumption: Power management features contribute to energy efficiency.

Additional Details

The ICS952603DF operates from a specified power supply voltage, and is typically available in a surface-mount package. Detailed specifications, including frequency ranges and configuration options, are available in the Renesas product datasheet. Renesas provides technical documentation and support to facilitate the integration of this clock synthesizer into electronic designs. Its combination of integration, configurability, and precise clock generation capabilities make it a valuable component in a range of applications where timing accuracy is critical.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,936 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess