EN
  • EN
  • DE

XC6223H271GR-G

Part No XC6223H271GR-G
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 750768-XC6223H271GR-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6223H271GR-G CAD Model

Description

The XC6223H271GR-G is a highly accurate, low noise, positive voltage LDO regulator manufactured by Torex Semiconductor Ltd. It is designed for use in a variety of portable electronic devices and other applications where stable and efficient power regulation is required.

Applications:

  • Portable electronic devices: Smartphones, tablets, and other handheld devices.
  • Wireless communication devices: Bluetooth modules, Wi-Fi modules, and other wireless communication systems.
  • Battery-powered equipment: Devices requiring efficient power management for extended battery life.
  • Microcontroller power supplies: Providing stable voltage for microcontrollers and other digital circuits.
  • Sensor modules: Powering sensitive sensors and instrumentation.

Features:

  • High Accuracy: Provides a highly accurate output voltage, ensuring stable and reliable power for connected devices.
  • Low Noise: Minimizes output noise, making it suitable for noise-sensitive applications.
  • Low Dropout Voltage: Operates with a low input-output voltage difference, maximizing efficiency.
  • High Ripple Rejection: Effectively suppresses input ripple, ensuring a clean output voltage.
  • Small Package: Available in a compact package, suitable for space-constrained applications.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from overload conditions.
  • Thermal Shutdown: Incorporates thermal shutdown protection to prevent overheating.
  • Fixed Output Voltage: Provides a fixed 2.7V output voltage.

Benefits:

  • Stable Power Supply: Ensures a stable and reliable power supply for sensitive electronic components.
  • Extended Battery Life: Optimizes power efficiency, leading to longer battery life in portable devices.
  • Reduced Noise: Minimizes output noise, improving the performance of noise-sensitive circuits.
  • Protection Features: Provides robust protection against overcurrent and overheating, enhancing reliability.
  • Compact Design: Enables integration into small and portable devices.

Additional Details:

The XC6223H271GR-G features a low quiescent current, further enhancing its efficiency. It operates over a wide temperature range. The device is available in a small package, making it ideal for space-constrained applications. The input voltage range is typically between 1.8V and 6.0V. The output voltage is fixed at 2.7V.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess