EN
  • EN
  • DE

LM3S2965-IBZ50-A2

Part No LM3S2965-IBZ50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S2965 Microcontroller | IC MCU 32BIT 256KB FLASH 108BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 56
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 108-LFBGA
Supplier Device Package 108-BGA
Family Part Number LM3S2965
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 1199369-LM3S2965-IBZ50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S2965-IBZ50-A2 CAD Model

Description

The LM3S2965-IBZ50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust capabilities and versatility in various applications. This microcontroller is part of the Stellaris® family, which is well-known for its integration of the ARM® Cortex™-M3 processor core, offering a balanced combination of computing power, energy efficiency, and ease of use.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 50 MHz, delivering powerful performance for complex algorithms and control tasks.
  • Memory: Comes with 256 KB of flash memory and 64 KB of SRAM, allowing for ample space to store program code and manage data operations.
  • I/O Options: Equipped with a range of I/O peripherals, including GPIOs, serial communication interfaces such as UART, SPI, I2C, and SSI, alongside analog inputs like ADCs, providing excellent interfacing capabilities.
  • Connectivity: Features an Ethernet MAC+PHY, CAN, and USB controllers, enabling networked applications and easy integration into systems requiring communication capabilities.
  • Power Management: Advanced power management features such as integrated LDOs and multiple power-saving modes to ensure efficient operation and extended battery life in portable devices.
  • Package: Available in a compact 108-BGA (ball grid array) package, making it suitable for space-constrained applications.

Applications

The LM3S2965-IBZ50-A2 MCU is designed to cater to a wide range of applications, particularly those requiring a high level of integration, such as:

  • Industrial control systems
  • Factory automation
  • Home and building automation
  • Motor control
  • Medical devices
  • Embedded applications

Support and Resources

Texas Instruments provides extensive support and resources to help developers maximize the potential of the LM3S2965-IBZ50-A2 MCU. This includes comprehensive technical documentation, software and hardware development tools, sample code, and a developer community for collaborative problem-solving and innovation.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.2397 $53.2397
3+ $43.6839 $131.0517
4+ $42.3188 $169.2752
5+ $40.9537 $204.7685
7+ $39.5885 $277.1195
9+ $35.4932 $319.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,128 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess