EN
  • EN
  • DE

LTM4678IY

Part No LTM4678IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.5-3.3V 0.5-3.3V / Non-Isolated PoL Module, Digital DC DC Converter 2 Output 0.5 ~ 3.3V 0.5 ~ 3.3V 25A, 25A 5.75V - 16V Input
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series LTM®, uModule®
Package Tape & Reel (TR)
Type Non-Isolated PoL Module, Digital
Number of Outputs 2
Voltage - Input (Min) 5.75V
Voltage - Input (Max) 16V
Voltage - Output 1 0.5 ~ 3.3V
Voltage - Output 2 0.5 ~ 3.3V
Current - Output (Max) 25A, 25A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 144-BBGA Module
Dimension 0.63" L x 0.63" W x 0.23" H (16.0mm x 16.0mm x 6.3mm)
Supplier Device Package 144-BGA (16x16)
Base Product Number LTM4678
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Standard Package 90
Win Source Part Number 1072784-LTM4678IY
Ultra Librarian 3D Model Ultra Librarian LTM4678IY CAD Model

Description

Product Overview: LTM4678IY by Analog Devices Inc.

The LTM4678IY is a dual 25A or single 50A step-down µModule® (micro module) DC/DC regulator featuring remote configurability and telemetry-monitoring of power management parameters over PMBus—an open standard I2C-based digital interface protocol. This advanced product from Analog Devices Inc. is designed to efficiently regulate power in a compact, system-level solution for demanding applications such as data communications, telecommunications, and network storage systems.

Key Features

  • High Efficiency: With its advanced design, the LTM4678IY offers high efficiency and power density, which is essential for modern electronic systems where space and thermal management are critical.
  • Dual 25A or Single 50A Output: The module can be configured to provide two 25A outputs or a single 50A output, providing flexible power solutions tailored to various applications.
  • Remote Configurability and Monitoring: The LTM4678IY supports PMBus for remote control of power parameters, including output voltage, margining, and power-on sequencing. Telemetry functions allow for real-time monitoring of temperature, current, voltage, and fault status, enabling predictive and active system management.
  • Integrated Design: This µModule regulator integrates DC/DC controllers, power transistors, inductors, and support components into a single package, simplifying design and reducing footprint.
  • Wide Input Voltage Range: The device operates over a wide input voltage range of 4.5V to 17V, accommodating a variety of power sources and bus voltages.
  • Advanced Packaging: The LTM4678IY is packaged in a compact over-molded Ball Grid Array (BGA) package with efficient heat dissipation and minimal lead inductance for improved high-frequency performance.

Applications

The versatility and robust feature set of the LTM4678IY make it an ideal choice for a range of applications, including:

  • High-density distributed power systems
  • Telecommunications infrastructure
  • Industrial systems
  • Datacom and telecom switches/routers
  • Advanced computing and storage systems

With its combination of integration, performance, and configurability, the LTM4678IY from Analog Devices Inc. represents a state-of-the-art solution for modern power management challenges.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess