EN
  • EN
  • DE
  • IT

AD22103KTZ

Part No AD22103KTZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local 0°C to 100°C
Output Type Analog Voltage
Supply Voltage - Operating 2.7 V to 3.6 V
Resolution 28mV/°C
Accuracy - Highest (Lowest) ±2°C (±2.5°C)
Testing Conditions 25°C (0°C to 100°C)
Temperature Range - Operating 0°C to 100°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 076829-AD22103KTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD22103
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD22103KTZ CAD Model

Description

Product Overview: AD22103KTZ from Analog Devices Inc.

The AD22103KTZ is a precision temperature sensor from Analog Devices Inc., a leader in high-performance analog technology. This sensor is designed to offer accurate temperature measurements in a compact, easy-to-use package. The AD22103KTZ operates over a temperature range of -50°C to +150°C, making it suitable for a wide variety of applications, from industrial control systems to consumer electronics.

This temperature sensor is based on a bandgap temperature reference, which ensures outstanding temperature accuracy and stability over time and across temperature variations. The output of the AD22103KTZ is a linearly proportional voltage, which varies at 22.5 mV/°C, providing a direct, easy-to-read signal that can be interfaced with a variety of analog-to-digital converters (ADCs) or directly connected to a microcontroller for digital processing.

The AD22103KTZ is available in a TO-92 package, which is a through-hole mounting design that is both durable and reliable for various mounting configurations. This packaging allows for easy integration into a wide range of products without the need for complex surface-mount technology. Additionally, the sensor requires a single supply voltage between 4.0 V and 6.0 V, which allows for flexibility in system design and compatibility with most common logic levels.

Key features of the AD22103KTZ include:

  • Temperature Range: Operates effectively across a wide temperature range from -50°C to +150°C.
  • High Accuracy: Provides accurate temperature readings with minimal error, ensuring reliable performance for critical applications.
  • Linear Voltage Output: Delivers a linear voltage output that simplifies interfacing with other components in a system.
  • Low Supply Voltage: Can be powered with a supply voltage as low as 4.0 V, accommodating a range of power sources.
  • Simple Integration: The TO-92 package facilitates easy implementation into a variety of design layouts.

Whether you're developing a sophisticated climate control system or a simple temperature monitoring device, the AD22103KTZ from Analog Devices Inc. provides the reliability and precision you need in a temperature sensor.

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9599 $54.7995
12+ $8.9928 $107.9136
18+ $8.7117 $156.8106
24+ $8.4307 $202.3368
31+ $8.1497 $252.6407
42+ $7.3066 $306.8772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess