EN
  • EN
  • DE

THS6187IRTJR

Part No THS6187IRTJR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1380046-THS6187IRTJR
Ultra Librarian 3D Model Ultra Librarian THS6187IRTJR CAD Model

Description

THS6187IRTJR - Texas Instruments

The THS6187IRTJR is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high-performance and reliability in a wide range of applications. This component is designed to cater to the demanding needs of modern electronic systems, providing an optimal solution for signal processing tasks.

Key Features

  • High-Speed Operation: The THS6187IRTJR is built for speed, ensuring rapid signal processing and data throughput, which is essential for high-bandwidth applications.
  • Low Distortion: Precision engineering results in low distortion levels, making it ideal for audio and video applications where clarity and fidelity are paramount.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is designed to be energy-efficient, minimizing power consumption and heat generation.
  • Durable: Manufactured to Texas Instruments' rigorous standards, the THS6187IRTJR is robust and reliable, ensuring longevity even in challenging operating conditions.
  • Wide Voltage Range: It can operate over a broad range of supply voltages, allowing for flexible integration into various circuit designs.

Applications

The versatility of the THS6187IRTJR makes it suitable for a diverse array of applications. It is commonly used in:

  • High-speed data acquisition systems
  • Professional audio equipment
  • Video processing units
  • Telecommunications infrastructure
  • Medical imaging devices
  • Automotive electronics

Technical Specifications

The THS6187IRTJR is packed with technical features that enable it to perform at the highest levels. Some of its specifications include:

  • Package Type: Surface Mount
  • Operating Temperature Range: Specified by manufacturer
  • Rohs Compliant: Yes
  • Packaging: Reel, Cut Tape, or Tray

For detailed technical specifications, reference the official datasheet provided by Texas Instruments.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the THS6187IRTJR. Customers can access a wealth of resources including datasheets, application notes, and design tools to facilitate the integration of this IC into their projects.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $0.0520
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $1.0095
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.5454
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1542 $56.3084
5+ $23.1009 $115.5045
7+ $22.3790 $156.6530
10+ $21.6571 $216.5710
12+ $20.9352 $251.2224
16+ $18.7695 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess