EN
  • EN
  • DE

XC6221D331MR-G

Part No XC6221D331MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Output Voltage 3.3 V
Win Source Part Number 1105557-XC6221D331MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6221D331MR-G CAD Model

Description

The XC6221D331MR-G is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It's specifically designed to provide a stable 3.3V output voltage with a high degree of accuracy and low power consumption. This makes it an excellent choice for battery-powered and portable electronic devices. The device incorporates overcurrent protection and thermal shutdown features to enhance reliability and prevent damage.

Applications:

  • Mobile Phones: Power management for various internal circuits.
  • Wireless Modules: Supplying stable voltage to RF transceivers and Bluetooth modules.
  • Portable Gaming Devices: Providing stable power for consistent performance.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Powering sensors, microcontrollers, and communication modules in connected devices.
  • Digital Cameras: Regulating voltage for image sensors and processing units.

Features:

  • Input Voltage Range: 1.7V to 5.5V
  • Output Voltage: 3.3V (Fixed)
  • Output Voltage Accuracy: ±1%
  • Low Dropout Voltage: Typically 120mV at 300mA
  • Low Quiescent Current: 4.0μA (Typical)
  • High Ripple Rejection: 75dB at 1kHz
  • Overcurrent Protection: Built-in current limiting circuit
  • Thermal Shutdown Protection: Protects the IC from overheating
  • Package: SOT-25
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • Stable and Accurate Voltage: Ensures reliable operation of downstream components.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending the runtime of battery-operated devices.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Thermal Shutdown: Prevents the device from overheating and potentially damaging itself or surrounding components.
  • High Ripple Rejection: Minimizes noise and interference on the output voltage, improving performance in sensitive applications.
  • Compact Design: The SOT-25 package allows for space-saving designs.

Additional Details:

The XC6221D331MR-G uses a CMOS process to achieve its low power consumption and high efficiency. The internal current limiting circuit and thermal shutdown protection mechanisms ensure robust performance and prevent damage under fault conditions. It is designed to be stable with ceramic capacitors, which are commonly used in portable devices due to their small size and low cost. The operating temperature range is typically -40°C to +85°C, making it suitable for use in a wide range of environments. This regulator offers a reliable and efficient solution for providing a stable 3.3V supply in various applications.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
U-blox
Lowest to $110.7143
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2888 $57.7600
490+ $0.2370 $116.1300
755+ $0.2296 $173.3480
1,040+ $0.2222 $231.0880
1,345+ $0.2148 $288.9060
1,800+ $0.1926 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,019 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess