EN
  • EN
  • DE

X24012P

Part No X24012P
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105024-X24012P
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X24012P CAD Model

Description

The X24012P is a Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. These devices are designed for applications requiring non-volatile storage of data with low power consumption and high endurance. Serial EEPROMs like the X24012P are frequently used to store configuration settings, calibration data, and other critical information in a wide variety of electronic systems.

Applications

  • Consumer Electronics: Used for storing user preferences in devices like TVs, set-top boxes, and audio equipment.
  • Industrial Control Systems: Stores calibration data and configuration parameters for sensors and actuators.
  • Automotive Electronics: Retains data for car radios, engine control units (ECUs), and other vehicle systems.
  • Medical Devices: Used in medical instruments to store calibration settings and patient data.
  • Telecommunications Equipment: Stores network configuration and identification information in routers and modems.

Features

  • Non-Volatile Memory: Retains data even when power is removed.
  • Serial Interface: Uses a serial communication protocol (often I2C or SPI) for data transfer, reducing pin count and board space.
  • Low Power Consumption: Designed for battery-powered and energy-efficient applications.
  • High Endurance: Can withstand a large number of write/erase cycles.
  • Small Package Options: Available in various compact packages for space-constrained designs.

Benefits

  • Data Retention: Ensures that critical data is preserved during power outages or system resets.
  • Ease of Integration: Serial interface simplifies connection to microcontrollers and other digital devices.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable applications.
  • Reliability: High endurance ensures long-term data storage and retrieval.
  • Compact Design: Small package size allows for use in densely populated circuit boards.

The X24012P typically operates within a specific voltage range (e.g., 2.7V to 5.5V) and offers a certain storage capacity (e.g., 128 x 8 bits). The exact specifications can vary depending on the specific variant of the device. The serial interface (I2C) allows for easy communication with a microcontroller, making it suitable for storing settings, preferences, or other non-volatile data. The device is available in multiple package types, including DIP and SOIC. The X24012P also contains a write protection mechanism, preventing accidental data alteration. The device supports page write mode and byte write mode, which affects how the data is programmed. It is designed to work in a temperature range of -40°C to +85°C.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Vishay
Diode Cyl Tape
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess