EN
  • EN
  • DE

XC6206P162MR

Part No XC6206P162MR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description Low ESR Cap.Compatible Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281678-XC6206P162MR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6206P162MR CAD Model

Description

The XC6206P162MR is a highly precise, low power consumption, and low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and accurate output voltage, making it ideal for powering sensitive electronic components in battery-powered devices and other applications where efficiency and precision are critical.

Applications

  • Battery-Powered Devices: Regulating voltage for smartphones, tablets, and portable electronics.
  • Wireless Communication Devices: Providing stable power for RF modules and transceivers.
  • Microcontrollers: Supplying power to microcontrollers and microprocessors.
  • Sensor Circuits: Ensuring accurate and stable power for sensor applications.
  • Wearable Electronics: Powering smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Regulating voltage in Internet of Things (IoT) devices.

Features

  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Low Power Consumption: Minimizes power losses, extending battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Small Package: Available in a compact package for space-constrained applications.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating to prevent damage.

Benefits

  • Extended Battery Life: Reduces power consumption, allowing for longer operating times in battery-powered devices.
  • Stable Power Supply: Provides a clean and stable voltage for sensitive electronic components.
  • Improved System Reliability: Protects against overcurrent and thermal overload conditions.
  • Simplified Design: Requires minimal external components for operation.
  • Compact Footprint: Enables smaller and lighter electronic devices.

Additional Details

The XC6206P162MR is designed for a specific output voltage (e.g., 1.6V, indicated by the “16” in the part number, though this needs to be verified via datasheet). This LDO regulator is widely used in applications where efficiency, precision, and small size are important considerations. For detailed electrical characteristics and application information, refer to the Torex Semiconductor Ltd datasheet for the XC6206P162MR.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7011 $62.7121
25+ $4.6778 $116.9450
39+ $4.5311 $176.7129
53+ $4.3855 $232.4315
69+ $4.2389 $292.4841
92+ $3.8000 $349.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess