The CMMSH1-60G TR is a surface-mount Schottky barrier rectifier from Central Semiconductor Corp. This device is designed for applications requiring efficient rectification, fast switching speed, and low forward voltage drop.
Applications:
- High-frequency rectification
- DC-DC converters
- Reverse polarity protection
- Switching power supplies
- Instrumentation
Features:
- Low forward voltage drop
- Fast switching speed
- Surface mount package
- RoHS Compliant
- Low leakage current
Benefits:
- Improved efficiency in power conversion circuits
- Reduced power loss and heat generation
- Compact design for space-constrained applications
- Environmentally friendly due to RoHS compliance
- Enhanced reliability and performance
Additional Details:
The CMMSH1-60G TR features a maximum repetitive peak reverse voltage of 60V and a maximum average forward current of 1A. The operating junction temperature ranges from -65°C to +125°C. Its compact surface-mount package facilitates automated assembly and reduces board space. This Schottky rectifier is suitable for applications where minimizing voltage drop and maximizing switching speed are critical design parameters.