EN
  • EN
  • DE

MC74VHC1GT32DFT1G

Part No MC74VHC1GT32DFT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description 2-Input OR Gate/CMOS Logic Level Shifter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 317339-MC74VHC1GT32DFT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT32DFT1G CAD Model

Description

Product Overview: MC74VHC1GT32DFT1G

The MC74VHC1GT32DFT1G is a high-speed CMOS logic gate IC manufactured by ON Semiconductor, designed to meet the requirements of low power consumption and high noise immunity. This single 2-input OR gate is a part of the VHC family of logic gates that are known for their versatility in a wide range of digital applications.

Key Features

  • Advanced High-Speed CMOS Technology: The device is built using advanced silicon-gate CMOS technology, which provides a superior speed-power combination compared to traditional CMOS logic.
  • Low Power Dissipation: With a low power dissipation of 2μA maximum at TA = 25°C, the MC74VHC1GT32DFT1G is ideal for battery-operated and power-sensitive applications.
  • High Noise Immunity: The device boasts a noise immunity characteristic of VCC = 5V, N = 0.5V (minimum), ensuring stable operation in noisy environments.
  • Power-Down Protection: Inputs and outputs are designed to tolerate −65 to +7.0V, providing excellent power-down protection which is essential for preventing device damage during power cycles.
  • Wide Operating Voltage Range: The MC74VHC1GT32DFT1G operates over a broad voltage range from 2V to 5.5V, accommodating various logic levels and making it compatible with mixed-voltage systems.
  • Fast Propagation Delay: The device features a propagation delay time of 4.6ns at VCC = 5V, CL = 15pF, TA = 25°C, contributing to high-speed operation in digital circuits.

Applications

The MC74VHC1GT32DFT1G is suitable for a multitude of applications that require fast switching and low power consumption. It is commonly used in:

  • Portable Devices
  • Power Management Systems
  • Data Communication Equipment
  • Embedded Processors
  • Control Systems

Package and Quality

The device comes in a compact SOT-353 (SC-70) package, which is ideal for space-constrained applications. It is also available in tape and reel packaging, facilitating efficient assembly during mass production. ON Semiconductor ensures high-quality standards, and the MC74VHC1GT32DFT1G is compliant with RoHS and Green standards, reflecting the company's commitment to environmental sustainability.

In summary, the MC74VHC1GT32DFT1G from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate a 2-input OR gate with high-speed performance, low power consumption, and robust noise immunity into their digital systems.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1062 $50.4450
1,150+ $0.0871 $100.1650
1,780+ $0.0844 $150.2320
2,450+ $0.0817 $200.1650
3,165+ $0.0790 $250.0350
4,240+ $0.0708 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess